Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 094116-74ALVC00MTC
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 3ns @ 3.3V, 50pF
Current - Quiescent (Max): 10μA
Logic Level - Low: 0.7 V to 0.8 V
Logic Level - High: 1.7 V to 2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-TSSOP
Dimension: 14-TSSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 1.65 V to 3.6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
CMOS NAND Gate IC, 4x2-Input, 3.6V, TSSOP, Surface Mount Product overview: 74ALVC00MTC from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.6V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SMD, 3.6V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74ALVC00MTC can be used for catalog matching and distributor lookup.
NAND Gate IC 4 Channel 14-TSSOP
IC GATE NAND 4CH 2-INP 14TSSOP
IC GATE NAND 4CH 2-INP 14TSSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 094116-74ALVC00MTC | 705-74ALVC00MTC | 74ALVC00MTC | 74ALVC00MTC | 74ALVC00MTC |
| Product Name | Logic - Logic - Gates and Inverters - 74ALVC00MTC | SMD 3.6V TSSOP Logic IC | Gates and Inverters | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | NOT; NAND; NAND Gate | NAND; NAND GATE | NAND; NAND Gate | NOT; NAND | NAND |
| Supply Voltage | 1.65 V ~ 3.6 V | 3.6V | 3.6V; 1.65V ~ 3.6V | 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) | 3.6V |
| Inputs | 2 | 2 | 2 | ||
| Propagation Delay | 3 ns | 3 ns | |||
| Low Level Output Current (Sink) | 24 mA | 24 mA |