onsemi Logic - Logic - Latches - 74ACTQ843SPC 74ACTQ843SPC

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 765102-74ACTQ843SPC Series: 74ACTQ Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 24-DIP (0.300", 7.62mm) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 24mA, 24mA Operating Supply Voltage: 4.5 V ~ 5.5 V Independent Circuits: 1 Delay Time - Propagation: 6.2ns Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Manufacturer Package: 24-PDIP Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 765102-74ACTQ843SPC Series: 74ACTQ Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 24-DIP (0.300", 7.62mm) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 24mA, 24mA Operating Supply Voltage: 4.5 V ~ 5.5 V Independent Circuits: 1 Delay Time - Propagation: 6.2ns Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Manufacturer Package: 24-PDIP Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Latches - 74ACTQ843SPC
765102-74ACTQ843SPC
Logic - Logic - Latches - 74ACTQ843SPC 765102-74ACTQ843SPC
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 765102-74ACTQ843SPC Series: 74ACTQ Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 24-DIP (0.300", 7.62mm) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 24mA, 24mA Operating Supply Voltage: 4.5 V ~ 5.5 V Independent Circuits: 1 Delay Time - Propagation: 6.2ns Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Manufacturer Package: 24-PDIP Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 765102-74ACTQ843SPC
Series: 74ACTQ
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: 24-DIP (0.300", 7.62mm)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 24mA, 24mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Independent Circuits: 1
Delay Time - Propagation: 6.2ns
Part Status: Obsolete(EOL)
Categories: Integrated Circuits (ICs)
Manufacturer Package: 24-PDIP
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Logic - Latches - 74ACTQ843SPC - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
74ACTQ843SPC
Logic - Latches 74ACTQ843SPC
IC LATCH TRANSP 9BIT 3ST 24DIP

IC LATCH TRANSP 9BIT 3ST 24DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Latches - 74ACTQ843SPC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
74ACTQ843SPC
Integrated Circuits (ICs) - Logic - Latches 74ACTQ843SPC
BUS DRIVER

BUS DRIVER

Supplier's Site
Latches - 74ACTQ843SPC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 9:9 IC Tri-State 24-PDIP

D-Type Transparent Latch 1 Channel 9:9 IC Tri-State 24-PDIP

Buy Now Datasheet
Latches - 74ACTQ843SPC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 9:9 IC Tri-State 24-PDIP

D-Type Transparent Latch 1 Channel 9:9 IC Tri-State 24-PDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches Logic Latches Logic Latches
Product Number 765102-74ACTQ843SPC 74ACTQ843SPC 74ACTQ843SPC 74ACTQ843SPC
Product Name Logic - Logic - Latches - 74ACTQ843SPC Logic - Latches Integrated Circuits (ICs) - Logic - Latches Latches
Supply Voltage 4.5 V ~ 5.5 V 4.5V ~ 5.5V
Low-level Output Current (Sink) 24 mA 24 mA
High-level Output Current (Source) 24 mA 24 mA
Propagation Delay 6.2 ns 6.2 ns
Unlock Full Specs
to access all available technical data

Similar Products

CD4724B CMOS 8-Bit Addressable Latch - CD4724BEE4 - Texas Instruments
Specs
Latch Type Addressable D
Supply Voltage 3V; 10
Operating Current 0.3000 mA
View Details
Logic - Latches - 74ABT373AD,112 - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details
Octal Transparent Latch - 74FCT573CTSOG - Integrated Device Technology
Integrated Device Technology
Specs
Supply Voltage 5V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC 300 MIL; SOIC
View Details
4 suppliers