onsemi Latches 74ACTQ841SCX

Description
D-Type Transparent Latch 1 Channel 10:10 IC Tri-State 24-SOP
Datasheet
Description
D-Type Transparent Latch 1 Channel 10:10 IC Tri-State 24-SOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - 74ACTQ841SCX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 10:10 IC Tri-State 24-SOP

D-Type Transparent Latch 1 Channel 10:10 IC Tri-State 24-SOP

Buy Now Datasheet
Logic - Latches - 74ACTQ841SCX - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
74ACTQ841SCX
Logic - Latches 74ACTQ841SCX
IC LATCH TRANSP 10BIT 3ST 24SOIC

IC LATCH TRANSP 10BIT 3ST 24SOIC

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Latches Logic Latches
Product Number 74ACTQ841SCX 74ACTQ841SCX
Product Name Latches Logic - Latches
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 24-SOIC (0.295\", 7.50mm Width); SOIC
Latch Type D; Transparent-D
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74LVT162373DGG,112 - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 12 mA
High-level Output Current (Source) 12 mA
View Details
Octal D-type transparent latch; 3-state - 74ALVC573D,118 - Nexperia B.V.
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Features ESD Protection
View Details
6 suppliers
74ACT11373 Octal Transparent D-Type Latches With 3-State Outputs - 74ACT11373DW - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 5V; 5
View Details
5 suppliers
Octal Transparent Latch (3-State) - 54LS363/R - Lansdale Semiconductor, Inc.
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 7 V
View Details