onsemi Flip Flops 74ACTQ823SCX

Description
Flip Flop 1 Element D-Type 9 Bit Positive Edge 24-SOIC (0.295", 7.50mm Width)
Datasheet
Description
Flip Flop 1 Element D-Type 9 Bit Positive Edge 24-SOIC (0.295", 7.50mm Width)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flip Flops - 74ACTQ823SCX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
74ACTQ823SCX
Flip Flops 74ACTQ823SCX
Flip Flop 1 Element D-Type 9 Bit Positive Edge 24-SOIC (0.295", 7.50mm Width)

Flip Flop 1 Element D-Type 9 Bit Positive Edge 24-SOIC (0.295", 7.50mm Width)

Buy Now Datasheet
Logic - Flip Flops - 74ACTQ823SCX - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
74ACTQ823SCX
Logic - Flip Flops 74ACTQ823SCX
IC FF D-TYPE SNGL 9BIT 24SOP

IC FF D-TYPE SNGL 9BIT 24SOP

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops
Product Number 74ACTQ823SCX 74ACTQ823SCX
Product Name Flip Flops Logic - Flip Flops
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 74HC377DB-Q100J-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 2V ~ 6V
View Details
4 suppliers
Logic - Flip Flops - 74ACT16823DL - Lingto Electronic Limited
Specs
fMAX 90 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Logic - Logic - Flip Flops - 74HC74A - 857889-74HC74A - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
 - 74FCT377PC - Rochester Electronics
Specs
Triggering Positive-edge Triggered
Package Type DIP; DIP20
Logic Family CMOS; FCT
View Details
3 suppliers