Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 117869-74ACTQ573SC
Packaging: Tube/Rail
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 24mA, 24mA
Independent Circuits: 1
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Propagation Delay Time (ns): 6.5ns
Alternative Parts (Cross-Reference): 74ACTQ573SCX; 74ACTQ573SCX; 74ACT573MTR;
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Application Field: Used in Communications & Networking
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
IC D-TYPE TRANSP SGL 8:8 20SOIC
IC LATCH OCTAL 3STATE 20SOIC
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | 117869-74ACTQ573SC | 74ACTQ573SC-ND | 74ACTQ573SC | 74ACTQ573SC | 74ACTQ573SC |
| Product Name | Logic - Logic - Latches - 74ACTQ573SC | Latches | Latches | Integrated Circuits (ICs) - Logic - Latches | Logic - Latches |
| Supply Voltage | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | 4.5V ~ 5.5V | ||
| Low-level Output Current (Sink) | 24 mA | 24 mA | 24 mA | ||
| High-level Output Current (Source) | 24 mA | 24 mA | 24 mA | ||
| Propagation Delay | 6.5 ns | 6.5 ns | 6.5 ns |