onsemi Logic - Latches 74ACTQ373QSC

Description
IC LATCH TRANSP OCT 3ST 20QSOP
Datasheet
Description
IC LATCH TRANSP OCT 3ST 20QSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Latches - 74ACTQ373QSC - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
74ACTQ373QSC
Logic - Latches 74ACTQ373QSC
IC LATCH TRANSP OCT 3ST 20QSOP

IC LATCH TRANSP OCT 3ST 20QSOP

Supplier's Site Datasheet
Latches - 74ACTQ373QSC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-QSOP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-QSOP

Buy Now Datasheet
Latches - 74ACTQ373QSC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-QSOP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-QSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - 74ACTQ373QSC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
74ACTQ373QSC
Integrated Circuits (ICs) - Logic - Latches 74ACTQ373QSC
IC D-TYPE TRANSP SGL 8:8 20QSOP

IC D-TYPE TRANSP SGL 8:8 20QSOP

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Latches Logic Latches Logic Latches
Product Number 74ACTQ373QSC 74ACTQ373QSC 74ACTQ373QSC
Product Name Logic - Latches Latches Integrated Circuits (ICs) - Logic - Latches
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
Propagation Delay 6.5 ns
Unlock Full Specs
to access all available technical data

Similar Products

SN54AHC373 Octal-Transparent D-type Latches With 3-State Outputs - 5962-9686601QSA - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 3.3V; 5V; 3.3,5
View Details
Latches - 74AHCT573PW,112-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 4.5V ~ 5.5V
View Details
4 suppliers
Logic - Latches - 74ACT373PC - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
3.3V 16-Bit Transparent Latch - 74FCT163373CPAG - Integrated Device Technology
Specs
Supply Voltage 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type TSSOP; TSSOP 6.1 MM 0.5MM PITCH
View Details
3 suppliers