onsemi Logic - Logic - Gates and Inverters - 74ACTQ32SJX 74ACTQ32SJX

Description
OR Gate, ACT Series, 4-Func, 2-Input, CMOS, PDSO14
Request a Quote Datasheet
Description
OR Gate, ACT Series, 4-Func, 2-Input, CMOS, PDSO14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 74ACTQ32SJX - Rochester Electronics
Newburyport, MA, United States
OR Gate, ACT Series, 4-Func, 2-Input, CMOS, PDSO14

OR Gate, ACT Series, 4-Func, 2-Input, CMOS, PDSO14

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - 74ACTQ32SJX - 076116-74ACTQ32SJX - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74ACTQ32SJX
076116-74ACTQ32SJX
Logic - Logic - Gates and Inverters - 74ACTQ32SJX 076116-74ACTQ32SJX
Manufacturer: ON Semiconductor Win Source Part Number: 076116-74ACTQ32SJX Packaging: Tape and Reel Mounting Style: SMD Logic Type: OR Gate Number of Inputs: 2 Current - Output High, Low: 24mA, 24mA Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Supplier Device Package: 14-SOP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 14-SOIC Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Family Part Number: 74ACTQ32 Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V Current - Quiescent (Maximum): 2μA Max Propagation Delay at V, Max CL: 6.5ns at 5V, 50pF

Manufacturer: ON Semiconductor
Win Source Part Number: 076116-74ACTQ32SJX
Packaging: Tape and Reel
Mounting Style: SMD
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Supplier Device Package: 14-SOP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 14-SOIC
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Family Part Number: 74ACTQ32
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V
Current - Quiescent (Maximum): 2μA
Max Propagation Delay at V, Max CL: 6.5ns at 5V, 50pF

Buy Now Datasheet
Gates and Inverters - 74ACTQ32SJX-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
74ACTQ32SJX-ND
Gates and Inverters 74ACTQ32SJX-ND
OR Gate IC 4 Channel 14-SOP

OR Gate IC 4 Channel 14-SOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74ACTQ32SJX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74ACTQ32SJX
Integrated Circuits (ICs) - Logic - Gates and Inverters 74ACTQ32SJX
IC GATE OR 4CH 2-INP 14SOP

IC GATE OR 4CH 2-INP 14SOP

Supplier's Site
Gates and Inverters - 74ACTQ32SJX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74ACTQ32SJX
Gates and Inverters 74ACTQ32SJX
OR Gate IC 4 Channel 14-SOP

OR Gate IC 4 Channel 14-SOP

Buy Now Datasheet
Gates and Inverters - 74ACTQ32SJX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74ACTQ32SJX
Gates and Inverters 74ACTQ32SJX
OR Gate IC 4 Channel 14-SOP

OR Gate IC 4 Channel 14-SOP

Buy Now Datasheet
Logic - Gates and Inverters - 74ACTQ32SJX - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74ACTQ32SJX
Logic - Gates and Inverters 74ACTQ32SJX
IC GATE OR 4CH 2-INP 14SOP

IC GATE OR 4CH 2-INP 14SOP

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 74ACTQ32SJX 076116-74ACTQ32SJX 74ACTQ32SJX-ND 74ACTQ32SJX 74ACTQ32SJX 74ACTQ32SJX
Product Name Logic - Logic - Gates and Inverters - 74ACTQ32SJX Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic - Gates and Inverters
Gate Type OR NOT; OR; OR Gate OR OR OR; OR Gate NOT; OR
Logic Family CMOS
IC Package Type SOP; Other; SOP14 SOIC SOIC; Other; "14-SOIC (0.209"", 5.30mm Width)" SOIC; Other; 14-SOIC (0.209\", 5.30mm Width)
Supply Voltage 4.5V ~ 5.5V 4.5V ~ 5.5V 4.5V ~ 5.5V 2V (Low), 0.8V (High)
Inputs 2 2 2
Unlock Full Specs
to access all available technical data

Similar Products

 - 54AC00/B2A - Rochester Electronics
Specs
Gate Type AND; NAND
Logic Family CMOS
IC Package Type Other; CLCC20
View Details
3 suppliers
SN54ALS10A Triple 3-Input Positive-NAND Gates - 5962-8686501CA - Texas Instruments
Specs
Gate Type NAND
Logic Family ALS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Quad 2-Input XOR - MYXAF54RHC86/V - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - 74AHCT2G00DP-Q100H-ND - DigiKey
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
4 suppliers