onsemi 5.5V Interface Transceiver IC 74ACTQ16541MTD

Description
IC BUFF NON-INVERT 5.5V 48TSSOP Product overview: 74ACTQ16541MTD from Fairchild (onsemi) is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.5V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74ACTQ16541MTD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC BUFF NON-INVERT 5.5V 48TSSOP Product overview: 74ACTQ16541MTD from Fairchild (onsemi) is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.5V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74ACTQ16541MTD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5.5V Interface Transceiver IC
704-74ACTQ16541MTD
5.5V Interface Transceiver IC 704-74ACTQ16541MTD
IC BUFF NON-INVERT 5.5V 48TSSOP Product overview: 74ACTQ16541MTD from Fairchild (onsemi) is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.5V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74ACTQ16541MTD can be used for catalog matching and distributor lookup.

IC BUFF NON-INVERT 5.5V 48TSSOP Product overview: 74ACTQ16541MTD from Fairchild (onsemi) is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.5V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74ACTQ16541MTD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - 74ACTQ16541MTD - Rochester Electronics
Newburyport, MA, United States
Bus Driver, ACT Series, 2-Func, 8-Bit, True Output, CMOS, PDSO48

Bus Driver, ACT Series, 2-Func, 8-Bit, True Output, CMOS, PDSO48

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers - 1377606-74ACTQ16541MTD - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
1377606-74ACTQ16541MTD
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 1377606-74ACTQ16541MTD
Win Source Part Number: 1377606-74ACTQ16541M TD Category: Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 57 pct. Mfr: Fairchild Semiconductor Series: 74ACTQ Package: Tube Product Status: Obsolete Package / Case: 48-TFSOP (0.240", 6.10mm Width) Supplier Device Package: 48-TSSOP Base Product Number: 74ACTQ16541 Mounting Type: Surface Mount HTSUS: 8542.39.0001 ECCN: EAR99 Voltage - Supply: 4.5V ~ 5.5V Output Type: 3-State Logic Type: Buffer, Non-Inverting Current - Output High, Low: 24mA, 24mA Number of Elements: 2 Number of Bits per Element: 8

Win Source Part Number: 1377606-74ACTQ16541MTD
Category: Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 57 pct.
Mfr: Fairchild Semiconductor
Series: 74ACTQ
Package: Tube
Product Status: Obsolete
Package / Case: 48-TFSOP (0.240", 6.10mm Width)
Supplier Device Package: 48-TSSOP
Base Product Number: 74ACTQ16541
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
ECCN: EAR99
Voltage - Supply: 4.5V ~ 5.5V
Output Type: 3-State
Logic Type: Buffer, Non-Inverting
Current - Output High, Low: 24mA, 24mA
Number of Elements: 2
Number of Bits per Element: 8

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 704-74ACTQ16541MTD 74ACTQ16541MTD 1377606-74ACTQ16541MTD
Product Name 5.5V Interface Transceiver IC Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Device Type Transceiver Line / Bus Driver Receiver; Transceiver; Buffer
Unlock Full Specs
to access all available technical data

Similar Products

 - 54ABT245/BRA - Rochester Electronics
Specs
Device Type Transceiver
Package Type DIP; CDIP; CDIP20
View Details
3 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382100240060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Embedded Processors and Controllers - 5962-8515511RA - 1023517-5962-8515511RA - Win Source Electronics
Specs
Device Type Storage Interface
Features RoHS
Package Type DIP; CDIP
View Details
Octal buffer/line driver; 3-state - 74AHCV541ABQX - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details