Bus Driver, ACT Series, 4-Func, 4-Bit, Inverted Output, CMOS, PDSO48
16-Bit Inverting Buffer/Line Driver, 5.5V, CMOS, 3-State, TSSOP Product overview: 74ACTQ16240MTD from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 5.5V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 16-bit, 5.5V, TSSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74ACTQ16240MTD can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1130555-74ACTQ16240M
Packaging: Tube
Mounting Style: SMD
Logic Type: Buffer, Inverting
Output Type: 3-State
Current - Output High, Low: 24mA, 24mA
Number of Elements: 4
Number of Bits per Element: 4
Categories: Integrated Circuits
Supplier Device Package: 48-TSSOP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.fairchildsemi.co
Manufacturer Package: 48-TFSOP (0.240", 6.10mm Width)
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Family Part Number: 74ACTQ16240
Manufacturer Pack Quantity: 38
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 74ACTQ16240MTD | 704-74ACTQ16240MTD | 1130555-74ACTQ16240MTD |
| Product Name | 16-bit 5.5V TSSOP Interface Transceiver IC | Interface - Interface - Drivers, Receivers, Transceivers - 74ACTQ16240MTD | |
| Device Type | Line / Bus Driver | Transceiver | Buffer |