Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 765071-74ACTQ153PC
Series: 74ACTQ
Packaging: Tube
Type: Multiplexer
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: 16-DIP (0.300", 7.62mm)
Current - Output High, Low: 24mA, 24mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Independent Circuits: 1
Voltage Supply Source: Single Supply
Part Status: Obsolete(EOL)
Family Name: 74ACTQ153
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-PDIP
Alternative Parts (Cross-Reference): TC74ACT153P; TC74ACT153P(F); CD74ACT153E;
Introduction Date: May 22, 1999
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Multiplexer 2 x 4:1 16-PDIP
Dual 4-Input Mux IC, 8-Input, 2-Output, 5V, DIP Product overview: 74ACTQ153PC from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V, DIP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Dual, 5V, DIP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-74ACTQ153PC can be used for catalog matching and distributor lookup.
IC MULTIPLEXER 2 X 4:1 16DIP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 765071-74ACTQ153PC | 74ACTQ153PC-ND | 743-74ACTQ153PC | 74ACTQ153PC |
| Product Name | Logic - Logic - Signal Switches, Multiplexers, Decoders - 74ACTQ153PC | Signal Switches, Multiplexers, Decoders | Dual 5V DIP Analog Switch and Multiplexer IC | Logic - Signal Switches, Multiplexers, Decoders |
| Supply Voltage (VS) | 4.5 to 5.5 volts | 5 volts |