AND Gate IC 4 Channel 14-MDIP
AND Gate, ACT Series, 4-Func, 2-Input, CMOS, PDIP14
IC GATE AND 4CH 2-INP 14DIP
IC GATE AND 4CH 2-INP 14DIP
AND Gate IC 4 Channel 14-DIP
AND Gate IC 4 Channel 14-MDIP
| DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 74ACTQ08PC-ND | 74ACTQ08PC | 74ACTQ08PC | 74ACTQ08PC | 74ACTQ08PC |
| Product Name | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters | |
| Gate Type | AND | AND | AND | NOT; AND | AND; AND Gate |
| Supply Voltage | 4.5V ~ 5.5V | 2V (Low), 0.8V (High) | 4.5V ~ 5.5V | ||
| Inputs | 2 | 2 | |||
| Propagation Delay | 6.5 ns | ||||
| Low Level Output Current (Sink) | 24 mA | 24 mA |