The 74ACTQ00SC is a quad 2-input NAND gate integrated circuit that utilizes Fairchild's FACT Quiet Series,Ñ¢ technology, which ensures reduced power consumption and minimized switching noise. This device features TTL-compatible inputs and can source or sink up to 24mA of output current. It operates within a supply voltage range of 4.5V to 5.5V and is rated for an operating temperature range of -40°C to +85°C. The IC is available in a 14-lead Small Outline Integrated Circuit (SOIC) package, making it suitable for space-constrained applications. Enhanced latch-up immunity and improved dynamic threshold performance are additional benefits, making this product a reliable choice for various digital logic applications.
NAND Gate IC 4 Channel 14-SOIC
Win Source Part Number: 1377605-74ACTQ00SC
Category: Integrated Circuits (ICs) - Logic - Gates and Inverters
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 31 pct.
MSL Level: 1 (Unlimited)
Mfr: onsemi
Series: 74ACTQ
Package: Tube
Product Status: Obsolete
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SOIC
Base Product Number: 74ACTQ00
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 4.5V ~ 5.5V
Logic Type: NAND Gate
Number of Circuits: 4
Number of Inputs: 2
Current - Quiescent (Max): 2 µA
Current - Output High, Low: 24mA, 24mA
Input Logic Level - Low: 0.8V
Input Logic Level - High: 2V
Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF
CMOS NAND Gate IC, 4CH, 2-INP, 7.5ns, 5V, SOIC Product overview: 74ACTQ00SC from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74ACTQ00SC can be used for catalog matching and distributor lookup.
IC GATE NAND 4CH 2-INP 14SOIC
IC GATE NAND 4CH 2-INP 14SOIC
NAND Gate IC 4 Channel 14-SOIC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 74ACTQ00SC-ND | 1377605-74ACTQ00SC | 705-74ACTQ00SC | 74ACTQ00SC | 74ACTQ00SC | 74ACTQ00SC |
| Product Name | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | 5V SOIC Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | NAND | NOT; NAND; NAND Gate | NAND; NAND GATE | NAND | NOT; NAND | NAND; NAND Gate |
| Supply Voltage | 4.5V ~ 5.5V | 4.5V ~ 5.5V | 5.5V | 2V (Low), 0.8V (High) | 4.5V ~ 5.5V | |
| Inputs | 2 | 2 | 2 | 2 | ||
| Propagation Delay | 7.5 ns | 7.5 ns | 7.5 ns | |||
| Low Level Output Current (Sink) | 24 mA | 24 mA | 24 mA |