onsemi Logic - Logic - Latches - 74ACT843SCX 74ACT843SCX

Description
Manufacturer: ON Semiconductor Win Source Part Number: 857681-74ACT843SCX Series: 74ACT Features: 1 Channel IC Package: Reel - TR Part Status: Obsolete Family Name: 74ACT843 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 857681-74ACT843SCX Series: 74ACT Features: 1 Channel IC Package: Reel - TR Part Status: Obsolete Family Name: 74ACT843 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Latches - 74ACT843SCX
857681-74ACT843SCX
Logic - Logic - Latches - 74ACT843SCX 857681-74ACT843SCX
Manufacturer: ON Semiconductor Win Source Part Number: 857681-74ACT843SCX Series: 74ACT Features: 1 Channel IC Package: Reel - TR Part Status: Obsolete Family Name: 74ACT843 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 857681-74ACT843SCX
Series: 74ACT
Features: 1 Channel IC
Package: Reel - TR
Part Status: Obsolete
Family Name: 74ACT843
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Latches - 74ACT843SCX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 9:9 IC Tri-State 24-SOP

D-Type Transparent Latch 1 Channel 9:9 IC Tri-State 24-SOP

Buy Now Datasheet
Logic - Latches - 74ACT843SCX - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
74ACT843SCX
Logic - Latches 74ACT843SCX
IC LATCH 9-BIT D-TYPE 24SOIC

IC LATCH 9-BIT D-TYPE 24SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Latches Logic Latches Logic Latches
Product Number 857681-74ACT843SCX 74ACT843SCX 74ACT843SCX
Product Name Logic - Logic - Latches - 74ACT843SCX Latches Logic - Latches
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 24-SOIC (0.295\", 7.50mm Width); SOIC
Latch Type D; Transparent-D
Unlock Full Specs
to access all available technical data

Similar Products

Latches - 74F373DC - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage 4.5V ~ 5.5V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type DIP; 20-CDIP (0.300\", 7.62mm)
View Details
2 suppliers
Latches - 74LVT16373ADGG,512-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 2.7V ~ 3.6V
View Details
4 suppliers
Logic - Latches - 74HC75DB,112 - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 5.2 mA
High-level Output Current (Source) 5.2 mA
View Details
Fast CMOS Octal Transparent Latch - 5962-9223803MRA - Integrated Device Technology
Specs
Supply Voltage 5V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP; CERDIP 300 MIL
View Details