onsemi Logic - Logic - Latches - 74ACT841SCX 74ACT841SCX

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 198045-74ACT841SCX Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 24mA, 24mA Independent Circuits: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 24-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Propagation Delay Time (ns): 5.5ns Alternative Parts (Cross-Reference): 74ACT841SC; 5962-9220001M3A; Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 198045-74ACT841SCX Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 24mA, 24mA Independent Circuits: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 24-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Propagation Delay Time (ns): 5.5ns Alternative Parts (Cross-Reference): 74ACT841SC; 5962-9220001M3A; Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Latches - 74ACT841SCX
198045-74ACT841SCX
Logic - Logic - Latches - 74ACT841SCX 198045-74ACT841SCX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 198045-74ACT841SCX Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 24mA, 24mA Independent Circuits: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 24-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Propagation Delay Time (ns): 5.5ns Alternative Parts (Cross-Reference): 74ACT841SC; 5962-9220001M3A; Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 198045-74ACT841SCX
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 24mA, 24mA
Independent Circuits: 1
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Propagation Delay Time (ns): 5.5ns
Alternative Parts (Cross-Reference): 74ACT841SC; 5962-9220001M3A;
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Latches - 74ACT841SCX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 10:10 IC Tri-State 24-SOP

D-Type Transparent Latch 1 Channel 10:10 IC Tri-State 24-SOP

Buy Now Datasheet
Latches - 74ACT841SCX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 10:10 IC Tri-State 24-SOP

D-Type Transparent Latch 1 Channel 10:10 IC Tri-State 24-SOP

Buy Now Datasheet
Logic - Latches - 74ACT841SCX - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
74ACT841SCX
Logic - Latches 74ACT841SCX
IC LATCH TRANSP 10BIT 24SOIC

IC LATCH TRANSP 10BIT 24SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Latches - 74ACT841SCX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
74ACT841SCX
Integrated Circuits (ICs) - Logic - Latches 74ACT841SCX
BUS DRIVER

BUS DRIVER

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches
Product Number 198045-74ACT841SCX 74ACT841SCX 74ACT841SCX 74ACT841SCX
Product Name Logic - Logic - Latches - 74ACT841SCX Latches Logic - Latches Integrated Circuits (ICs) - Logic - Latches
Supply Voltage 4.5 V ~ 5.5 V 4.5V ~ 5.5V
Low-level Output Current (Sink) 24 mA 24 mA
High-level Output Current (Source) 24 mA 24 mA
Propagation Delay 5.5 ns 5.5 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74ALVCH16260PAG8 - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Quad R/S latch with 3-state outputs - HEF4043BT-Q100J - Nexperia B.V.
Specs
Output Characteristics 3-State
Features ESD Protection
Operating Temperature 85 C (185 F)
View Details
6 suppliers
CY74FCT162373T 16-Bit Transparent D-Type Latches with 3-State Outputs - 74FCT162373ATPVCG4 - Texas Instruments
Specs
Latch Type D
Supply Voltage 5V; 5
Operating Current 0.5000 mA
View Details
5 suppliers
50 MHz Presettable Decade Counter/Latch - 54196/C,A - Lansdale Semiconductor, Inc.
Specs
Supply Voltage 7 VDC
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP (optional feature); Lead Flat Pack
View Details