onsemi Logic - Logic - Flip Flops - 74ACT821SC 74ACT821SC

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 765060-74ACT821SC Series: 74ACT Packaging: Tube Type: D-Type Operating Temperature Range: -40°C ~ 85°C (TA) Package: 24-SOIC (0.295", 7.50mm Width) Mounting: SMD Output Type: Tri-State, Non-Inverted Current - Output High, Low: 24mA, 24mA Operating Supply Voltage: 4.5 V ~ 5.5 V Function: Standard Number of Elements: 1 Number of Bits per Element: 10 Max Propagation Delay @ V, Max CL: 9.5ns @ 5V, 50pF Current - Quiescent: 80μA Input Capacitance: 4.5pF Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Clock Frequency: 150MHz Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 765060-74ACT821SC Series: 74ACT Packaging: Tube Type: D-Type Operating Temperature Range: -40°C ~ 85°C (TA) Package: 24-SOIC (0.295", 7.50mm Width) Mounting: SMD Output Type: Tri-State, Non-Inverted Current - Output High, Low: 24mA, 24mA Operating Supply Voltage: 4.5 V ~ 5.5 V Function: Standard Number of Elements: 1 Number of Bits per Element: 10 Max Propagation Delay @ V, Max CL: 9.5ns @ 5V, 50pF Current - Quiescent: 80μA Input Capacitance: 4.5pF Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Clock Frequency: 150MHz Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - 74ACT821SC
765060-74ACT821SC
Logic - Logic - Flip Flops - 74ACT821SC 765060-74ACT821SC
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 765060-74ACT821SC Series: 74ACT Packaging: Tube Type: D-Type Operating Temperature Range: -40°C ~ 85°C (TA) Package: 24-SOIC (0.295", 7.50mm Width) Mounting: SMD Output Type: Tri-State, Non-Inverted Current - Output High, Low: 24mA, 24mA Operating Supply Voltage: 4.5 V ~ 5.5 V Function: Standard Number of Elements: 1 Number of Bits per Element: 10 Max Propagation Delay @ V, Max CL: 9.5ns @ 5V, 50pF Current - Quiescent: 80μA Input Capacitance: 4.5pF Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Clock Frequency: 150MHz Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 765060-74ACT821SC
Series: 74ACT
Packaging: Tube
Type: D-Type
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 24-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 24mA, 24mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Function: Standard
Number of Elements: 1
Number of Bits per Element: 10
Max Propagation Delay @ V, Max CL: 9.5ns @ 5V, 50pF
Current - Quiescent: 80μA
Input Capacitance: 4.5pF
Part Status: Obsolete(EOL)
Categories: Integrated Circuits (ICs)
Clock Frequency: 150MHz
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Logic - Flip Flops - 74ACT821SC - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
74ACT821SC
Logic - Flip Flops 74ACT821SC
IC FF D-TYPE SNGL 10BIT 24SOP

IC FF D-TYPE SNGL 10BIT 24SOP

Supplier's Site Datasheet
Flip Flops - 74ACT821SC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
74ACT821SC
Flip Flops 74ACT821SC
Flip Flop 1 Element D-Type 10 Bit Positive Edge 24-SOIC (0.295", 7.50mm Width)

Flip Flop 1 Element D-Type 10 Bit Positive Edge 24-SOIC (0.295", 7.50mm Width)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops
Product Number 765060-74ACT821SC 74ACT821SC 74ACT821SC
Product Name Logic - Logic - Flip Flops - 74ACT821SC Logic - Flip Flops Flip Flops
Supply Voltage 4.5 V ~ 5.5 V 4.5V ~ 5.5V
Propagation Delay 9.5 ns
fMAX 150 MHz 150 MHz
Low-level Output Current (Sink) 24 mA 24 mA
High-level Output Current (Source) 24 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 5470DM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type J-K
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flip Flops - 74HC74DB,112-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 2V ~ 6V
View Details
5 suppliers
 - 25LS2518FM/B - Rochester Electronics
Rochester Electronics
Specs
Package Type CFP
View Details