IC VIDEO SYNC 20DIP Product overview: 74ACT715PC from onsemi is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-74ACT715PC can be used for catalog matching and distributor lookup.
Video Generator IC Logic 20-PDIP Package
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 127552-74ACT715PC
Packaging: Tube/Rail
Type: Video Sync
Applications: Monitors, TV
Mounting: Through Hole
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 20-PDIP
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
IC VIDEO SYNC 20DIP
Video Generator IC Logic 20-PDIP Package
IC VIDEO SYNC 20DIP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs |
| Product Number | 684-74ACT715PC | 74ACT715PC-ND | 127552-74ACT715PC | 74ACT715PC | 74ACT715PC | 74ACT715PC |
| Product Name | Video Processing Ic | Linear - Linear - Video Processing - 74ACT715PC | Linear - Video Processing | Video Processing | Integrated Circuits (ICs) - Linear - Video Processing | |
| Operating Temperature | -40 to 185 F (-40 to 85 C) |