Video Generator IC Logic 20-SOIC Package
IC VIDEO SYNC 20SOIC Product overview: 74ACT715-RSC from onsemi is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-74ACT715-RSC can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 765057-74ACT715-RSC
Packaging: Tube
Type: Video Sync
Package: 20-SOIC (0.295", 7.50mm Width)
Applications: Monitors, TV
Mounting: SMD
Part Status: Obsolete(EOL)
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-SOIC
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
IC VIDEO SYNC 20SOIC
IC VIDEO SYNC 20SOIC
Video Generator IC Logic 20-SOIC Package
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs |
| Product Number | 74ACT715-RSC-ND | 684-74ACT715-RSC | 765057-74ACT715-RSC | 74ACT715-RSC | 74ACT715-RSC | 74ACT715-RSC |
| Product Name | Video Processing Ic | Linear - Linear - Video Processing - 74ACT715-RSC | Linear - Video Processing | Integrated Circuits (ICs) - Linear - Video Processing | Video Processing | |
| Mounting | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) |