onsemi Logic - Logic - Latches - 74ACT573SJ 74ACT573SJ

Description
Manufacturer: ON Semiconductor Win Source Part Number: 908051-74ACT573SJ Series: 74ACT Operating Temperature Range: -40°C ~ 85°C Package: 20-SOIC (0.209", 5.30mm Width) Package: Tube Mounting: Surface Mount Part Status: Obsolete Family Name: 74ACT573 Categories: Integrated Circuits (ICs) Case / Package: 20-SOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 38 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 908051-74ACT573SJ Series: 74ACT Operating Temperature Range: -40°C ~ 85°C Package: 20-SOIC (0.209", 5.30mm Width) Package: Tube Mounting: Surface Mount Part Status: Obsolete Family Name: 74ACT573 Categories: Integrated Circuits (ICs) Case / Package: 20-SOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 38 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Latches - 74ACT573SJ
908051-74ACT573SJ
Logic - Logic - Latches - 74ACT573SJ 908051-74ACT573SJ
Manufacturer: ON Semiconductor Win Source Part Number: 908051-74ACT573SJ Series: 74ACT Operating Temperature Range: -40°C ~ 85°C Package: 20-SOIC (0.209", 5.30mm Width) Package: Tube Mounting: Surface Mount Part Status: Obsolete Family Name: 74ACT573 Categories: Integrated Circuits (ICs) Case / Package: 20-SOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 38 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 908051-74ACT573SJ
Series: 74ACT
Operating Temperature Range: -40°C ~ 85°C
Package: 20-SOIC (0.209", 5.30mm Width)
Package: Tube
Mounting: Surface Mount
Part Status: Obsolete
Family Name: 74ACT573
Categories: Integrated Circuits (ICs)
Case / Package: 20-SOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Quantity per package: 38
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Latches - 74ACT573SJ-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOP

Buy Now Datasheet
Latches - 74ACT573SJ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Latches
74ACT573SJ
Latches 74ACT573SJ
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOP

Buy Now Datasheet
Latches - 74ACT573SJ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Latches
74ACT573SJ
Latches 74ACT573SJ
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOP

Buy Now Datasheet
Logic - Latches - 74ACT573SJ - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
74ACT573SJ
Logic - Latches 74ACT573SJ
IC LATCH OCTAL HS 3STATE 20SOP

IC LATCH OCTAL HS 3STATE 20SOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Latches - 74ACT573SJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
74ACT573SJ
Integrated Circuits (ICs) - Logic - Latches 74ACT573SJ
IC D-TYPE TRANSP SGL 8:8 20SOP

IC D-TYPE TRANSP SGL 8:8 20SOP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number 908051-74ACT573SJ 74ACT573SJ-ND 74ACT573SJ 74ACT573SJ 74ACT573SJ
Product Name Logic - Logic - Latches - 74ACT573SJ Latches Latches Logic - Latches Integrated Circuits (ICs) - Logic - Latches
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 20-SOP; SOP "20-SOIC (0.209"", 5.30mm Width)"; SOIC 20-SOIC (0.209\", 5.30mm Width); SOIC
Latch Type Transparent-D D; Transparent-D
Output Characteristics 3-State
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74F533SJ - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 3 mA
View Details
74ACT16373 16-Bit D-Type Transparent Latches With 3-State Outputs - 74ACT16373DLG4 - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 5V; 5
View Details
Latches - 1727-3539-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 3V ~ 15V
View Details
3 suppliers