onsemi Logic - Logic - Latches - 74ACT563PC 74ACT563PC

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 765050-74ACT563PC Series: 74ACT Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 20-DIP (0.300", 7.62mm) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 24mA, 24mA Operating Supply Voltage: 4.5 V ~ 5.5 V Independent Circuits: 1 Delay Time - Propagation: 7ns Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Manufacturer Package: 20-PDIP Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 765050-74ACT563PC Series: 74ACT Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 20-DIP (0.300", 7.62mm) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 24mA, 24mA Operating Supply Voltage: 4.5 V ~ 5.5 V Independent Circuits: 1 Delay Time - Propagation: 7ns Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Manufacturer Package: 20-PDIP Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Latches - 74ACT563PC
765050-74ACT563PC
Logic - Logic - Latches - 74ACT563PC 765050-74ACT563PC
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 765050-74ACT563PC Series: 74ACT Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 20-DIP (0.300", 7.62mm) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 24mA, 24mA Operating Supply Voltage: 4.5 V ~ 5.5 V Independent Circuits: 1 Delay Time - Propagation: 7ns Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Manufacturer Package: 20-PDIP Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 765050-74ACT563PC
Series: 74ACT
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: 20-DIP (0.300", 7.62mm)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 24mA, 24mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Independent Circuits: 1
Delay Time - Propagation: 7ns
Part Status: Obsolete(EOL)
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-PDIP
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now
Integrated Circuits (ICs) - Logic - Latches - 74ACT563PC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
74ACT563PC
Integrated Circuits (ICs) - Logic - Latches 74ACT563PC
IC D-TYPE TRANSP SGL 8:8 20DIP

IC D-TYPE TRANSP SGL 8:8 20DIP

Supplier's Site
Latches - 74ACT563PC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Latches
74ACT563PC
Latches 74ACT563PC
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-PDIP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-PDIP

Buy Now Datasheet
Latches - 74ACT563PC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Latches
74ACT563PC
Latches 74ACT563PC
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-PDIP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-PDIP

Buy Now
Logic - Latches - 74ACT563PC - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
74ACT563PC
Logic - Latches 74ACT563PC
IC LATCH OCTAL HS 3STATE 20DIP

IC LATCH OCTAL HS 3STATE 20DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches
Product Number 765050-74ACT563PC 74ACT563PC 74ACT563PC 74ACT563PC
Product Name Logic - Logic - Latches - 74ACT563PC Integrated Circuits (ICs) - Logic - Latches Latches Logic - Latches
Supply Voltage 4.5 V ~ 5.5 V 4.5V ~ 5.5V
Low-level Output Current (Sink) 24 mA 24 mA
High-level Output Current (Source) 24 mA 24 mA
Propagation Delay 7 ns 7 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74FCT373ATPYG - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 48 mA
High-level Output Current (Source) 15 mA
View Details
Latches - 74HC75PW,112-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics Differential
Supply Voltage 2V ~ 6V
View Details
5 suppliers
SN74LVC1G373 Single D-Type Latch with 3S Output - 74LVC1G373DCKRE4 - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 1.8V; 2.5V; 3.3V; 5V; 1.8,2.5,3.3,5
View Details
5 suppliers
6-Bit Latch - 8T3404/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP (optional feature); Lead Flat Pack
Logic Family TTL
View Details