Manufacturer: ON Semiconductor
Win Source Part Number: 1130527-74ACT541SC
Packaging: Tube
Mounting Style: SMD
Logic Type: Buffer, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 24mA, 24mA
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Supplier Device Package: 20-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.fairchildsemi.co
Manufacturer Package: 20-SOIC
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Family Part Number: 74ACT541
Manufacturer Pack Quantity: 38
MSL Level: 3 (168 Hours)
Supply Voltage (V): 4.5V ~ 5.5V
Octal Buffer/Line Driver, 8-Bit, 3-STATE, 5V, CMOS, SOIC Product overview: 74ACT541SC from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, 5V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74ACT541SC can be used for catalog matching and distributor lookup.
Bus Driver, ACT Series, 1-Func, 8-Bit, True Output, CMOS, PDSO20
Bus Driver, ACT Series, 1-Func, 8-Bit, True Output, CMOS, PDSO20
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1130527-74ACT541SC | 704-74ACT541SC | 74ACT541SC |
| Product Name | Interface - Interface - Drivers, Receivers, Transceivers - 74ACT541SC | 8-bit 5V SOIC Interface Transceiver IC | |
| Device Type | Buffer | Transceiver | Line / Bus Driver |