Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 198036-74ACT521MTCX
Packaging: Reel - TR
Type: Identity Comparator
Mounting: Surface Mount
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 10ns @ 5V, 50pF
Current - Quiescent: 4μA
Output: Active Low
Number of Bits: 8
Output Function: A=B
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
IC COMPARATOR IDENTITY 20TSSOP Product overview: 74ACT521MTCX from Fairchild (onsemi) is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-74ACT521MTCX can be used for catalog matching and distributor lookup.
Magnitude Comparator Bit Active Low Output A=B 20-TSSOP
Magnitude Comparator Bit Active Low Output A=B 20-TSSOP
IC COMPARATOR IDENTITY 20TSSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | 198036-74ACT521MTCX | 692-74ACT521MTCX | 74ACT521MTCX | 74ACT521MTCX |
| Product Name | Logic - Logic - Comparators - 74ACT521MTCX | Linear Comparator IC | Comparators | Logic - Comparators |
| Supply Voltage (VS) | 4.5 to 5.5 volts | 4.5 to 5.5 volts |