Quad Differential Comparator 14-SOIC -55 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 923067-LM139ADG4
Operating Temperature Range: -55°C ~ 125°C
Features: Comparator Differential CMOS, MOS, Open-Collector, TTL 14-SOIC
Package: 14-SOIC (0.154", 3.90mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: LM139
Categories: Integrated Circuits (ICs)
Case / Package: 14-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: LM139ADG4-ND, 296-26081-5
Quad Comparator, 36V, 1.3us, SOIC, TTL Output Product overview: LM139ADG4 from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 36V, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Quad, 36V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM139ADG4 can be used for catalog matching and distributor lookup.
Comparator, 4 Func, 2000uV Offset-Max, 1300ns Response Time, BIPolar, PDSO14
IC QUAD DIFF COMPARATOR 14-SOIC
Comparator Differential Open-Collector, Open-Drain, Rail-to-Rail 14-SOIC
DIFFERENTIAL COMPARATOR, 300NS, SOIC-14; Comparator Type:Differential; No. of Comparators:4 Comparators; Response Time:300ns; Supply Voltage Range:2V to 36V; Comparator Case Style:SOIC; No. of Pins:14Pins; IC Output Type:CMOS, MOS, RoHS Compliant: Yes
Analog Comparators Quad Diff Comparator
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers |
| Product Number | LM139ADG4 | 923067-LM139ADG4 | 692-LM139ADG4 | LM139ADG4 | LM139ADG4 | LM139ADG4 | 31AH1917 | LM139ADG4 |
| Product Name | LM139A Quad Differential Comparator | Linear - Linear - Comparators - LM139ADG4 | Quad 36V SOIC Linear Comparator IC | Linear - Comparators | Comparators | Differential Comparator, 300Ns, Soic-14; Comparator Type Texas Instruments | Analog Comparators | |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 2 to 36 volts | 2 to 36 volts | 2 to 36 volts | |||||
| VOS | 2 millivolts | 2 millivolts | ||||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | ||||
| Logic Output | Open Collector, Open Drain | TTL; CMOS; Differential |