onsemi Integrated Circuits (ICs) - Logic - Flip Flops 74ACT377SJ

Description
D Flip-Flop, ACT Series, 1-Func, Positive Edge Triggered, 8-Bit, True Output, CMOS, PDSO20
Request a Quote Datasheet
Description
D Flip-Flop, ACT Series, 1-Func, Positive Edge Triggered, 8-Bit, True Output, CMOS, PDSO20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 74ACT377SJ - Rochester Electronics
Newburyport, MA, United States
D Flip-Flop, ACT Series, 1-Func, Positive Edge Triggered, 8-Bit, True Output, CMOS, PDSO20

D Flip-Flop, ACT Series, 1-Func, Positive Edge Triggered, 8-Bit, True Output, CMOS, PDSO20

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - 74ACT377SJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
74ACT377SJ
Integrated Circuits (ICs) - Logic - Flip Flops 74ACT377SJ
IC FF D-TYPE SNGL 8BIT 20SOP

IC FF D-TYPE SNGL 8BIT 20SOP

Supplier's Site
Logic - Flip Flops - 74ACT377SJ - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
74ACT377SJ
Logic - Flip Flops 74ACT377SJ
IC FF D-TYPE SNGL 8BIT 20SOP

IC FF D-TYPE SNGL 8BIT 20SOP

Supplier's Site Datasheet
Flip Flops - 74ACT377SJ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
74ACT377SJ
Flip Flops 74ACT377SJ
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209", 5.30mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209", 5.30mm Width)

Buy Now Datasheet
Flip Flops - 74ACT377SJ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
74ACT377SJ
Flip Flops 74ACT377SJ
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209", 5.30mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209", 5.30mm Width)

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 74ACT377SJ 74ACT377SJ 74ACT377SJ 74ACT377SJ
Product Name Integrated Circuits (ICs) - Logic - Flip Flops Logic - Flip Flops Flip Flops
Triggering Positive-edge Triggered
Package Type SOP20; SOP 20-SOIC (0.209\", 5.30mm Width); SOIC
Logic Family CMOS
fMAX 175 MHz
Low-level Output Current (Sink) 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

Dual JK flip-flop with reset; negative-edge trigger - 74HC107D-Q100J - Nexperia B.V.
Specs
Flip-Flop Type J-K
Triggering Negative-edge Triggered
Supply Voltage +7.0
View Details
6 suppliers
Logic - Flip Flops - 74AC374SJX - Lingto Electronic Limited
Specs
fMAX 155 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details