D Flip-Flop, ACT Series, 1-Func, Positive Edge Triggered, 8-Bit, True Output, CMOS, PDIP20
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300", 7.62mm)
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300", 7.62mm)
IC FF D-TYPE SNGL 8BIT 20DIP
IC FF D-TYPE SNGL 8BIT 20DIP
| Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 74ACT377PC | 74ACT377PC | 74ACT377PC | 74ACT377PC |
| Product Name | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Logic - Flip Flops | |
| Triggering | Positive-edge Triggered | |||
| Package Type | DIP; DIP20 | DIP; 20-DIP (0.300\", 7.62mm) | ||
| Logic Family | CMOS | |||
| Flip-Flop Type | D | |||
| Supply Voltage | 4.5V ~ 5.5V |