onsemi Latches 74ACT373SJ

Description
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOP
Request a Quote Datasheet
Description
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - 74ACT373SJ-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOP

Buy Now Datasheet
Logic - Latches - 74ACT373SJ - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
74ACT373SJ
Logic - Latches 74ACT373SJ
IC OCT TRANSP LATCH 3ST 20SOP

IC OCT TRANSP LATCH 3ST 20SOP

Supplier's Site Datasheet
Latches - 74ACT373SJ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Latches
74ACT373SJ
Latches 74ACT373SJ
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOP

Buy Now Datasheet
Latches - 74ACT373SJ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Latches
74ACT373SJ
Latches 74ACT373SJ
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - 74ACT373SJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
74ACT373SJ
Integrated Circuits (ICs) - Logic - Latches 74ACT373SJ
IC D-TYPE TRANSP SGL 8:8 20SOP

IC D-TYPE TRANSP SGL 8:8 20SOP

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches
Product Number 74ACT373SJ-ND 74ACT373SJ 74ACT373SJ 74ACT373SJ
Product Name Latches Logic - Latches Latches Integrated Circuits (ICs) - Logic - Latches
Latch Type Transparent-D D; Transparent-D
Output Characteristics 3-State
Supply Voltage 4.5V ~ 5.5V 4.5V ~ 5.5V
Low-level Output Current (Sink) 24 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54LVC573A OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS - 5962-9757501QRA - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 3.3V; 3.6V; 2.7,3.3
View Details
Integrated Circuits (ICs) - Logic - Latches - 74ALVT16373DGG112 - Shenzhen Shengyu Electronics Technology Limited
Specs
Supply Voltage 3.6V
Package Type SSOP
View Details
Logic - Latches - 74HCT573D,652 - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 6 mA
High-level Output Current (Source) 6 mA
View Details