onsemi Logic - Logic - Latches - 74ACT373MSAX 74ACT373MSAX

Description
Manufacturer: ON Semiconductor Win Source Part Number: 076103-74ACT373MSAX Packaging: Tape and Reel Mounting Style: SMD Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 24mA, 24mA Independent Circuits: 1 Delay Time - Propagation: 8ns Categories: Integrated Circuits Supplier Device Package: 20-SSOP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 20-SSOP Alternative Parts (Cross-Reference): 74ACT373MSA; SN74ACT373DBLE; Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Family Part Number: 74ACT373 Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 076103-74ACT373MSAX Packaging: Tape and Reel Mounting Style: SMD Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 24mA, 24mA Independent Circuits: 1 Delay Time - Propagation: 8ns Categories: Integrated Circuits Supplier Device Package: 20-SSOP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 20-SSOP Alternative Parts (Cross-Reference): 74ACT373MSA; SN74ACT373DBLE; Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Family Part Number: 74ACT373 Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Latches - 74ACT373MSAX
076103-74ACT373MSAX
Logic - Logic - Latches - 74ACT373MSAX 076103-74ACT373MSAX
Manufacturer: ON Semiconductor Win Source Part Number: 076103-74ACT373MSAX Packaging: Tape and Reel Mounting Style: SMD Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 24mA, 24mA Independent Circuits: 1 Delay Time - Propagation: 8ns Categories: Integrated Circuits Supplier Device Package: 20-SSOP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 20-SSOP Alternative Parts (Cross-Reference): 74ACT373MSA; SN74ACT373DBLE; Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Family Part Number: 74ACT373 Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V

Manufacturer: ON Semiconductor
Win Source Part Number: 076103-74ACT373MSAX
Packaging: Tape and Reel
Mounting Style: SMD
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 24mA, 24mA
Independent Circuits: 1
Delay Time - Propagation: 8ns
Categories: Integrated Circuits
Supplier Device Package: 20-SSOP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 20-SSOP
Alternative Parts (Cross-Reference): 74ACT373MSA; SN74ACT373DBLE;
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Family Part Number: 74ACT373
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V

Buy Now Datasheet
Latches - 74ACT373MSAX-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SSOP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SSOP

Buy Now Datasheet
Latches - 74ACT373MSAX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SSOP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SSOP

Buy Now Datasheet
Latches - 74ACT373MSAX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SSOP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - 74ACT373MSAX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
74ACT373MSAX
Integrated Circuits (ICs) - Logic - Latches 74ACT373MSAX
IC D-TYPE TRANSP SGL 8:8 20SSOP

IC D-TYPE TRANSP SGL 8:8 20SSOP

Supplier's Site
Logic - Latches - 74ACT373MSAX - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
74ACT373MSAX
Logic - Latches 74ACT373MSAX
IC OCT TRANSP LATCH 3ST 20SSOP

IC OCT TRANSP LATCH 3ST 20SSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number 076103-74ACT373MSAX 74ACT373MSAX-ND 74ACT373MSAX 74ACT373MSAX 74ACT373MSAX
Product Name Logic - Logic - Latches - 74ACT373MSAX Latches Latches Integrated Circuits (ICs) - Logic - Latches Logic - Latches
Supply Voltage 4.5V ~ 5.5V 4.5V ~ 5.5V 4.5V ~ 5.5V
Low-level Output Current (Sink) 24 mA 24 mA 24 mA
High-level Output Current (Source) 24 mA 24 mA 24 mA
Propagation Delay 8 ns 8 ns 8 ns
Unlock Full Specs
to access all available technical data

Similar Products

CD4043B CMOS Quad NOR R/S Latch with 3-State Outputs - CD4043BE - Texas Instruments
Specs
Output Characteristics 3-State
Supply Voltage 3V; 10
Operating Current 0.0600 mA
View Details
8 suppliers
Latches - 74LVT16373ADL,112-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 2.7V ~ 3.6V
View Details
2 suppliers
Logic - Latches - 100355QC - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Propagation Delay 2.6 ns
View Details