onsemi Gates and Inverters 74ACT32PCSPEC: Q

Description
OR Gate IC 4 Channel 14-DIP
Datasheet
Description
OR Gate IC 4 Channel 14-DIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - 74ACT32PCSPEC: Q - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74ACT32PCSPEC: Q
Gates and Inverters 74ACT32PCSPEC: Q
OR Gate IC 4 Channel 14-DIP

OR Gate IC 4 Channel 14-DIP

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Logic Gates
Product Number 74ACT32PCSPEC: Q
Product Name Gates and Inverters
Gate Type OR; OR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 2138996P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; AND
Logic Family AND
Inputs 1
View Details
5-Channel 100MHz Transceiver - MYXAP54RHC806/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - 54LS260FM - Quarktwin Technology Ltd.
Specs
Gate Type NOR; NOR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 5
View Details