The Or Gate, Quad, 2 I/p, TSSOP-14 from Onsemi features four 2-input OR gates, designed for efficient logic operations. It operates within a supply voltage range of 4.5V to 5.5V, making it suitable for various digital applications. The device is capable of sourcing or sinking up to 24mA of output current, which is beneficial for driving loads directly. It is housed in a TSSOP-14 package, which is compact and suitable for space-constrained designs. The product is RoHS compliant, ensuring it meets environmental regulations. This component is ideal for engineers looking for reliable and efficient logic gate solutions in their projects.
IC GATE OR 4CH 2-INP 14TSSOP Product overview: 74ACT32MTCX from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74ACT32MTCX can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 765036-74ACT32MTCX
Series: 74ACT
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 14-TSSOP (0.173", 4.40mm Width)
Number of Circuits: 4
Mounting: SMD
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Max Propagation Delay @ V, Max CL: 9ns @ 5V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Family Name: 74ACT32
Categories: Integrated Circuits (ICs)
Manufacturer Package: 14-TSSOP
Maximum Quiescent Current: 4μA
Alternative Parts (Cross-Reference): 74ACT32MTCCX; CD74ACT32QPWRG4Q174A
Introduction Date: November 06, 1998
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 2,500
OR Gate IC 4 Channel 14-TSSOP
OR Gate IC 4 Channel 14-TSSOP
OR Gate IC 4 Channel 14-TSSOP
OR Gate IC 4 Channel 14-TSSOP
OR Gate IC 4 Channel 14-TSSOP
IC GATE OR 4CH 2-INP 14TSSOP
Logic Gates Quad 2-Input OR Gate
IC GATE OR 4CH 2-INP 14TSSOP
OR GATE, QUAD, 2 I/P, TSSOP-14; Logic Family / Base Number:74ACT32; Logic Type:OR Gate; Output Current:-; No. of Inputs:2; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:TSSOP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-74ACT32MTCX | 765036-74ACT32MTCX | 74ACT32MTCXCT-ND | 74ACT32MTCX | 74ACT32MTCX | 74ACT32MTCX | 74ACT32MTCX | 31Y6368 |
| Product Name | Logic IC | Logic - Logic - Gates and Inverters - 74ACT32MTCX | Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters | Logic Gates | Integrated Circuits (ICs) - Logic - Gates and Inverters | Or Gate, Quad, 2 I/p, Tssop-14; Logic Family / Base Number Onsemi |
| Gate Type | OR; OR | NOT; OR; OR Gate | OR | OR; OR Gate | NOT; OR | OR | OR; OR Gate | |
| Supply Voltage | 5 V | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | 4.5V ~ 5.5V | 2V (Low), 0.8V (High) | 5.5V | ||
| Logic Family | ACT | |||||||
| Inputs | 2 | 2 | 2 | 2 | 2 | |||
| Propagation Delay | 9 ns | 9 ns | 9 ns |