onsemi Shift Registers 74ACT299MTCX

Description
Shift Shift Register 1 Element 8 Bit 20-TSSOP
Request a Quote Datasheet
Description
Shift Shift Register 1 Element 8 Bit 20-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shift Registers - 74ACT299MTCX-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
74ACT299MTCX-ND
Shift Registers 74ACT299MTCX-ND
Shift Shift Register 1 Element 8 Bit 20-TSSOP

Shift Shift Register 1 Element 8 Bit 20-TSSOP

Buy Now Datasheet
Logic - Logic - Shift Registers - 74ACT299MTCX - 198028-74ACT299MTCX - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - 74ACT299MTCX
198028-74ACT299MTCX
Logic - Logic - Shift Registers - 74ACT299MTCX 198028-74ACT299MTCX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 198028-74ACT299MTCX Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Tri-State Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 20-TSSOP Purpose: Universal Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 198028-74ACT299MTCX
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Tri-State
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-TSSOP
Purpose: Universal
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - 74ACT299MTCX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
74ACT299MTCX
Integrated Circuits (ICs) - Logic - Shift Registers 74ACT299MTCX
IC SHIFT/REGISTER STORE 20TSSOP

IC SHIFT/REGISTER STORE 20TSSOP

Supplier's Site
Shift Registers - 74ACT299MTCX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
74ACT299MTCX
Shift Registers 74ACT299MTCX
Shift Shift Register 1 Element 8 Bit 20-TSSOP

Shift Shift Register 1 Element 8 Bit 20-TSSOP

Buy Now Datasheet
Logic - Shift Registers - 74ACT299MTCX - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
74ACT299MTCX
Logic - Shift Registers 74ACT299MTCX
IC SHIFT/REGISTER STORE 20TSSOP

IC SHIFT/REGISTER STORE 20TSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number 74ACT299MTCX-ND 198028-74ACT299MTCX 74ACT299MTCX 74ACT299MTCX 74ACT299MTCX
Product Name Shift Registers Logic - Logic - Shift Registers - 74ACT299MTCX Integrated Circuits (ICs) - Logic - Shift Registers Shift Registers Logic - Shift Registers
Register Type Universal Universal Universal
Supply Voltage 4.5V ~ 5.5V 4.5 V ~ 5.5 V 4.5V ~ 5.5V
Output Characteristics 3-State Tri-State 3-State; Tri-State
Package Type TSSOP; Other; "20-TSSOP (0.173"", 4.40mm Width)" SOP; SSOP; TSSOP; Other; 20-TSSOP SSOP; TSSOP SOP; SSOP; TSSOP; Other; 20-TSSOP (0.173\", 4.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Shift Registers - 1727-3530-ND - DigiKey
Specs
Register Type Serial In / Serial Out - Shift Right; Parallel In / Serial Out
Supply Voltage 3V ~ 15V
Output Characteristics Push-Pull
View Details
4 suppliers
 - 25LS22FM/B - Rochester Electronics
Specs
Register Type Parallel In / Parallel Out
Shift Direction Right
Package Type Other; CFP
View Details
2 suppliers
 - 1219581 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details