FIFO, 64X9, 34.5ns, Synchronous, CMOS, PDIP28
Asynchronous, Synchronous FIFO 576 (64 x 9) Uni-Directional 85MHz 28-PDIP
Asynchronous, Synchronous FIFO 576 (64 x 9) Uni-Directional 85MHz 28-PDIP
Asynchronous, Synchronous FIFO 576 (64 x 9) Uni-Directional 85MHz 28-PDIP
IC MEMORY FIRST OUT 64X9 28-DIP
IC FIFO ASYNC/SYNC 64X9 28DIP
| Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 74ACT2708PC | 74ACT2708PC-ND | 74ACT2708PC | 74ACT2708PC | 74ACT2708PC |
| Product Name | FIFOs Memory | FIFOs Memory | Logic - FIFOs Memory | Integrated Circuits (ICs) - Logic - FIFOs Memory | |
| Memory Category | FIFO | ||||
| Logic Family | CMOS | ||||
| Package Type | DIP; DIP28 | DIP; "28-DIP (0.600"", 15.24mm)" | DIP; 28-DIP (0.600\", 15.24mm) | ||
| Data Rate | 85 MHz | 85 MHz | 85 MHz |