onsemi Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74ACT245SJ 74ACT245SJ

Description
Manufacturer: ON Semiconductor Win Source Part Number: 857677-74ACT245SJ Series: 74ACT Features: 1 Element Bit per Element Output Package: Tube Part Status: Obsolete Family Name: 74ACT245 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 38 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 857677-74ACT245SJ Series: 74ACT Features: 1 Element Bit per Element Output Package: Tube Part Status: Obsolete Family Name: 74ACT245 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 38 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74ACT245SJ - 857677-74ACT245SJ - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74ACT245SJ
857677-74ACT245SJ
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74ACT245SJ 857677-74ACT245SJ
Manufacturer: ON Semiconductor Win Source Part Number: 857677-74ACT245SJ Series: 74ACT Features: 1 Element Bit per Element Output Package: Tube Part Status: Obsolete Family Name: 74ACT245 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 38 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 857677-74ACT245SJ
Series: 74ACT
Features: 1 Element Bit per Element Output
Package: Tube
Part Status: Obsolete
Family Name: 74ACT245
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 38
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 74ACT245SJ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
74ACT245SJ
Buffers, Drivers, Receivers, Transceivers 74ACT245SJ
Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SOP

Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 857677-74ACT245SJ 74ACT245SJ
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74ACT245SJ Buffers, Drivers, Receivers, Transceivers
Package Type Surface Mount; 20-SOIC (0.209\", 5.30mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVCH32245ABFG - 858058-74LVCH32245ABFG - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 2 Antenna Ports - DW3120 - Qorvo
Specs
Package Type WLCSP
Features RoHS
Data Rate 850 to 6800 kbps
View Details