onsemi 8-bit 5V Interface Transceiver IC 74ACT244SJ

Description
Octal 3-STATE Buffer/Line Driver, 8-Bit, CMOS, SOP, 5V Product overview: 74ACT244SJ from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, 5V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74ACT244SJ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Octal 3-STATE Buffer/Line Driver, 8-Bit, CMOS, SOP, 5V Product overview: 74ACT244SJ from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, 5V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74ACT244SJ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit 5V Interface Transceiver IC
704-74ACT244SJ
8-bit 5V Interface Transceiver IC 704-74ACT244SJ
Octal 3-STATE Buffer/Line Driver, 8-Bit, CMOS, SOP, 5V Product overview: 74ACT244SJ from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, 5V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74ACT244SJ can be used for catalog matching and distributor lookup.

Octal 3-STATE Buffer/Line Driver, 8-Bit, CMOS, SOP, 5V Product overview: 74ACT244SJ from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, 5V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74ACT244SJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - 74ACT244SJ - 1130496-74ACT244SJ - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - 74ACT244SJ
1130496-74ACT244SJ
Interface - Interface - Drivers, Receivers, Transceivers - 74ACT244SJ 1130496-74ACT244SJ
Manufacturer: ON Semiconductor Win Source Part Number: 1130496-74ACT244SJ Packaging: Tube Mounting Style: SMD Logic Type: Buffer, Non-Inverting Output Type: 3-State Current - Output High, Low: 24mA, 24mA Number of Bits per Element: 4 Categories: Integrated Circuits Supplier Device Package: 20-SOP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 20-SOIC Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Family Part Number: 74ACT244 Manufacturer Pack Quantity: 38 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V

Manufacturer: ON Semiconductor
Win Source Part Number: 1130496-74ACT244SJ
Packaging: Tube
Mounting Style: SMD
Logic Type: Buffer, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 24mA, 24mA
Number of Bits per Element: 4
Categories: Integrated Circuits
Supplier Device Package: 20-SOP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: 20-SOIC
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Family Part Number: 74ACT244
Manufacturer Pack Quantity: 38
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Interfaces IC Interfaces
Product Number 704-74ACT244SJ 1130496-74ACT244SJ
Product Name 8-bit 5V Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - 74ACT244SJ
Device Type Transceiver Buffer
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 752-A5348CA - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Device Type Transceiver
Operating Temperature -10 C (14 F)
Package Type DIP
View Details
7 suppliers
Telecom - SI3211-KT - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; PCM, SPI
Features RoHS
Supply Voltage 5V; Other; 3.3V, 5V
View Details
Power Switch ICs - 2348943P - RS Components, Ltd.
Specs
Features RoHS
Package Type TSDSO
Pins 24 #
View Details
 - 26S12APC - Rochester Electronics
Specs
Device Type Transceiver
Package Type DIP; PDIP; PDIP16
View Details
2 suppliers