Flip Flop 2 Element D-Type 9 Bit Positive Edge 56-TFSOP (0.240", 6.10mm Width)
IC FF D-TYPE DUAL 9BIT 56TSSOP
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Flip-Flops | Flip-Flops |
| Product Number | 74ACT18823MTD | 74ACT18823MTD |
| Product Name | Flip Flops | Logic - Flip Flops |
| Flip-Flop Type | D | |
| Supply Voltage | 4.5V ~ 5.5V | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | |
| Package Type | 56-TFSOP (0.240\", 6.10mm Width); SOP |