onsemi Logic - Flip Flops 74ACT174MTCX

Description
IC FF D-TYPE SNGL 6BIT 16TSSOP
Datasheet
Description
IC FF D-TYPE SNGL 6BIT 16TSSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Flip Flops - 74ACT174MTCX - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
74ACT174MTCX
Logic - Flip Flops 74ACT174MTCX
IC FF D-TYPE SNGL 6BIT 16TSSOP

IC FF D-TYPE SNGL 6BIT 16TSSOP

Supplier's Site Datasheet
Flip Flops - 74ACT174MTCX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
74ACT174MTCX
Flip Flops 74ACT174MTCX
Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-TSSOP (0.173", 4.40mm Width)

Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-TSSOP (0.173", 4.40mm Width)

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops
Product Number 74ACT174MTCX 74ACT174MTCX
Product Name Logic - Flip Flops Flip Flops
fMAX 200 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
Flip-Flop Type D
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 1727-74ALVT16821DGGYTR-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 2.3V ~ 2.7V, 3V ~ 3.6V
View Details
4 suppliers
Logic - Flip Flops - 74ABT273CMSA - Lingto Electronic Limited
Specs
fMAX 200 MHz
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details
 - 54ACT825FM-MLS - Rochester Electronics
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Package Type FL24
View Details
3 suppliers