Win Source Part Number: 1018562-74ACT163SJ
Category: Integrated Circuits (ICs)>Logic - Counters, Dividers
Series: 74ACT
Package: Tube
Standard Package: 47
Mounting: SMD (SMT)
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 4
Trigger Type: Positive Edge
Direction: Up
Reset: Synchronous
Timing: Synchronous
Count Rate: 140 MHz
Voltage - Supply: 4.5 V ~ 5.5 V
Package / Case: 16-SOIC (0.209", 5.30mm Width)
Supplier Device Package: 16-SOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Base Product Number: 74ACT163
Product Status: Obsolete
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOP
Binary Counter, ACT Series, Synchronous, Positive Edge Triggered, 4-Bit, Up Direction, CMOS, PDSO16
IC COUNTER BINARY SYNC 16SOP
IC BINARY COUNTER 4-BIT 16SOP
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOP
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOP
| Win Source Electronics | DigiKey | Rochester Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | 1018562-74ACT163SJ | 74ACT163SJ-ND | 74ACT163SJ | 74ACT163SJ | 74ACT163SJ | 74ACT163SJ |
| Product Name | Integrated Circuits (ICs) - Logic - Counters, Dividers | Counters, Dividers | Logic - Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers | Counters, Dividers | |
| Supply Voltage | 4.5 V ~ 5.5 V | 4.5 V ~ 5.5 V | ||||
| Package Type | SOIC | SOIC; "16-SOIC (0.209"", 5.30mm Width)" | SOP; SOP16 | SOIC | SOIC; 16-SOIC (0.209\", 5.30mm Width) | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Counter Type | MOD-N |