Manufacturer: ON Semiconductor
Win Source Part Number: 1130472-74ACT16373MT
Packaging: Tube
Mounting Style: SMD
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 24mA, 24mA
Independent Circuits: 2
Delay Time - Propagation: 5.3ns
Categories: Integrated Circuits
Supplier Device Package: 48-TSSOP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.fairchildsemi.co
Manufacturer Package: 48-TFSOP (0.240", 6.10mm Width)
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Family Part Number: 74ACT16373
Manufacturer Pack Quantity: 38
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP
BUS DRIVER
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP
IC LATCH TRANSP 16BIT 48TSSOP
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | 1130472-74ACT16373MTD | 74ACT16373MTD-ND | 74ACT16373MTD | 74ACT16373MTD | 74ACT16373MTD |
| Product Name | Logic - Logic - Latches - 74ACT16373MTD | Latches | Integrated Circuits (ICs) - Logic - Latches | Latches | Logic - Latches |
| Supply Voltage | 4.5V ~ 5.5V | 4.5V ~ 5.5V | 4.5V ~ 5.5V | ||
| Low-level Output Current (Sink) | 24 mA | 24 mA | 24 mA | ||
| High-level Output Current (Source) | 24 mA | 24 mA | 24 mA | ||
| Propagation Delay | 5.3 ns | 5.3 ns | 5.3 ns |