Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC
Binary Counter, ACT Series, Synchronous, Positive Edge Triggered, 4-Bit, Up Direction, CMOS, PDSO16
Manufacturer: ON Semiconductor
Win Source Part Number: 857676-74ACT161SCX
Series: 74ACT
Features: Counter IC 1 Element 4 Bit
Package: Reel - TR
Part Status: Obsolete
Family Name: 74ACT161
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC
IC BINARY COUNTER 4-BIT 16SOIC
IC COUNTER BINARY SYNC 16SOIC
| DigiKey | Rochester Electronics | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | 74ACT161SCX-ND | 74ACT161SCX | 857676-74ACT161SCX | 74ACT161SCX | 74ACT161SCX | 74ACT161SCX |
| Product Name | Counters, Dividers | Logic - Logic - Counters, Dividers - 74ACT161SCX | Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers | Logic - Counters, Dividers | |
| Counter Type | MOD-N | |||||
| Counter Category | Synchronous; Asynchronous | Synchronous | Synchronous | |||
| Counter Direction | UP | UP | UP | |||
| Package Type | SOIC; "16-SOIC (0.154"", 3.90mm Width)" | SOP; SOP16 | SOIC; 16-SOIC (0.154\", 3.90mm Width) | SOIC |