onsemi Logic - Logic - Counters, Dividers - 74ACT161MTCX 74ACT161MTCX

Description
Manufacturer: ON Semiconductor Win Source Part Number: 908040-74ACT161MTCX Series: 74ACT Operating Temperature Range: -40°C ~ 85°C Features: Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-TSSOP Package: Reel - TR Package: 16-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: 74ACT161 Categories: Integrated Circuits (ICs) Case / Package: 16-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 908040-74ACT161MTCX Series: 74ACT Operating Temperature Range: -40°C ~ 85°C Features: Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-TSSOP Package: Reel - TR Package: 16-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: 74ACT161 Categories: Integrated Circuits (ICs) Case / Package: 16-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Counters, Dividers - 74ACT161MTCX - 908040-74ACT161MTCX - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - 74ACT161MTCX
908040-74ACT161MTCX
Logic - Logic - Counters, Dividers - 74ACT161MTCX 908040-74ACT161MTCX
Manufacturer: ON Semiconductor Win Source Part Number: 908040-74ACT161MTCX Series: 74ACT Operating Temperature Range: -40°C ~ 85°C Features: Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-TSSOP Package: Reel - TR Package: 16-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: 74ACT161 Categories: Integrated Circuits (ICs) Case / Package: 16-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 908040-74ACT161MTCX
Series: 74ACT
Operating Temperature Range: -40°C ~ 85°C
Features: Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-TSSOP
Package: Reel - TR
Package: 16-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: 74ACT161
Categories: Integrated Circuits (ICs)
Case / Package: 16-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Counters, Dividers - 74ACT161MTCX-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
74ACT161MTCX-ND
Counters, Dividers 74ACT161MTCX-ND
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-TSSOP

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-TSSOP

Buy Now Datasheet
Counters, Dividers - 74ACT161MTCX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
74ACT161MTCX
Counters, Dividers 74ACT161MTCX
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-TSSOP

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-TSSOP

Buy Now Datasheet
Logic - Counters, Dividers - 74ACT161MTCX - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
74ACT161MTCX
Logic - Counters, Dividers 74ACT161MTCX
IC COUNTER BINARY SYNC 16TSSOP

IC COUNTER BINARY SYNC 16TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - 74ACT161MTCX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
74ACT161MTCX
Integrated Circuits (ICs) - Logic - Counters, Dividers 74ACT161MTCX
IC BINARY COUNTER 4-BIT 16TSSOP

IC BINARY COUNTER 4-BIT 16TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number 908040-74ACT161MTCX 74ACT161MTCX-ND 74ACT161MTCX 74ACT161MTCX 74ACT161MTCX
Product Name Logic - Logic - Counters, Dividers - 74ACT161MTCX Counters, Dividers Counters, Dividers Logic - Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers
Package Type SOP; SSOP; TSSOP; 16-TSSOP TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width) SSOP
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Counter Type MOD-N
Counter Category Synchronous; Asynchronous Synchronous
Unlock Full Specs
to access all available technical data

Similar Products

Counter - 750-404/040-003 - WAGO
Specs
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Logic - Counters, Dividers - 74HC193DB112 - Lingto Electronic Limited
Specs
Counter Category Synchronous
Counter Direction UP; DOWN
Clock Frequency 49 MHz
View Details
CD4520B CMOS Dual Binary Up-Counter - CD4520BEE4 - Texas Instruments
Specs
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,SOIC,TSSOP
Logic Family CD4000
View Details
6 suppliers