onsemi Signal Switches, Multiplexers, Decoders 74ACT157SJX

Description
Multiplexer 4 x 2:1 16-SOP
Request a Quote Datasheet
Description
Multiplexer 4 x 2:1 16-SOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Switches, Multiplexers, Decoders - 74ACT157SJX-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
74ACT157SJX-ND
Signal Switches, Multiplexers, Decoders 74ACT157SJX-ND
Multiplexer 4 x 2:1 16-SOP

Multiplexer 4 x 2:1 16-SOP

Buy Now Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74ACT157SJX - 076076-74ACT157SJX - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74ACT157SJX
076076-74ACT157SJX
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74ACT157SJX 076076-74ACT157SJX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 076076-74ACT157SJX Packaging: Reel - TR Type: Multiplexer Mounting: SMD (SMT) Current - Output High, Low: 24mA, 24mA Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOP Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 076076-74ACT157SJX
Packaging: Reel - TR
Type: Multiplexer
Mounting: SMD (SMT)
Current - Output High, Low: 24mA, 24mA
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOP
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Quad 5V 24mA Analog Switch and Multiplexer IC
743-74ACT157SJX
Quad 5V 24mA Analog Switch and Multiplexer IC 743-74ACT157SJX
Quad 2:1 Mux IC, 5V, 24mA, 7.5ns, SOP Product overview: 74ACT157SJX from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V, 24mA. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Quad, 5V, 24mA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-74ACT157SJX can be used for catalog matching and distributor lookup.

Quad 2:1 Mux IC, 5V, 24mA, 7.5ns, SOP Product overview: 74ACT157SJX from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V, 24mA. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Quad, 5V, 24mA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-74ACT157SJX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 74ACT157SJX-ND 076076-74ACT157SJX 743-74ACT157SJX
Product Name Signal Switches, Multiplexers, Decoders Logic - Logic - Signal Switches, Multiplexers, Decoders - 74ACT157SJX Quad 5V 24mA Analog Switch and Multiplexer IC
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

2.4 GHz / 5 GHz Wi-Fi Antennaplexer - QM22450 - Qorvo
Specs
Standards and Certifications RoHS
Package Type 6 Pin Leadless SMT
View Details
Logic - Logic - Signal Switches, Multiplexers, Decoders - AD8115AST - 909866-AD8115AST - Win Source Electronics
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type QFP; 100-LQFP (14x14)
View Details
2 suppliers
Multiplexer & Demultiplexer ICs - 1923100 - RS Components, Ltd.
Specs
Configuration SPST
Number of Pins 16
View Details
74Hc4051D/sot109/so16 Rohs Compliant Nexperia - 26AC8660 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
View Details