onsemi Gates and Inverters 74ACT14SC

Description
Inverter IC 6 Channel Schmitt Trigger 14-SOIC
Request a Quote Datasheet
Description
Inverter IC 6 Channel Schmitt Trigger 14-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - 74ACT14SC-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
74ACT14SC-ND
Gates and Inverters 74ACT14SC-ND
Inverter IC 6 Channel Schmitt Trigger 14-SOIC

Inverter IC 6 Channel Schmitt Trigger 14-SOIC

Buy Now Datasheet
Singapore, Singapore
5.5V SOIC Logic IC
705-74ACT14SC
5.5V SOIC Logic IC 705-74ACT14SC
Hex Inverter, Schmitt Trigger, 6 Circuits, SOIC, 5.5V, CMOS Product overview: 74ACT14SC from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74ACT14SC can be used for catalog matching and distributor lookup.

Hex Inverter, Schmitt Trigger, 6 Circuits, SOIC, 5.5V, CMOS Product overview: 74ACT14SC from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74ACT14SC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Hex Inverter, Schmitt Trigger Soic-14; Logic Function Onsemi - 78K6179 - Newark, An Avnet Company
Chicago, IL, United States
Hex Inverter, Schmitt Trigger Soic-14; Logic Function Onsemi
78K6179
Hex Inverter, Schmitt Trigger Soic-14; Logic Function Onsemi 78K6179
HEX INVERTER, SCHMITT TRIGGER SOIC-14; Logic Function:Inverter; No. of Elements:Hex; No. of Inputs:1Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:74ACT14; Logic IC Family:74ACT; Supply Voltage Min:4.5V; MSL:- RoHS Compliant: Yes

HEX INVERTER, SCHMITT TRIGGER SOIC-14; Logic Function:Inverter; No. of Elements:Hex; No. of Inputs:1Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:74ACT14; Logic IC Family:74ACT; Supply Voltage Min:4.5V; MSL:- RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74ACT14SC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74ACT14SC
Integrated Circuits (ICs) - Logic - Gates and Inverters 74ACT14SC
IC INVERT SCHMITT 6CH 1IN 14SOIC

IC INVERT SCHMITT 6CH 1IN 14SOIC

Supplier's Site
Gates and Inverters - 74ACT14SC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74ACT14SC
Gates and Inverters 74ACT14SC
Inverter IC 6 Channel Schmitt Trigger 14-SOIC

Inverter IC 6 Channel Schmitt Trigger 14-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 74ACT14SC-ND 705-74ACT14SC 78K6179 74ACT14SC 74ACT14SC
Product Name Gates and Inverters 5.5V SOIC Logic IC Hex Inverter, Schmitt Trigger Soic-14; Logic Function Onsemi Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters
Gate Type NOT NOT; Inverter, Schmitt Trigger NOT NOT; Inverter
Supply Voltage 4.5V ~ 5.5V 5.5V 4.5V ~ 5.5V
Inputs 1 6 1 1
Features Schmitt Trigger
Propagation Delay 10 ns 11 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - Multi-Function, Configurable - 100304QC - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
Inputs 10
Number of Gates 5
View Details
5-Channel Level Translator w/ Bus Hold - MYXAF54RHC805/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic - Gates and Inverters - 74ABT20PW,112 - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
Supply Voltage 2V (Low), 0.8V (High)
Operating Current 0.0500 mA
View Details
3 suppliers