onsemi Logic Family / Base Number Onsemi 74ACT139SC.

Description
Logic Family / Base Number:74ACT139; Logic Type:Decoder / Demultiplexer; No. of Outputs:4Outputs; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic IC Family:74ACT; Product Range:- RoHS Compliant: Yes
Description
Logic Family / Base Number:74ACT139; Logic Type:Decoder / Demultiplexer; No. of Outputs:4Outputs; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic IC Family:74ACT; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Logic Family / Base Number Onsemi - 16AC0821 - Newark, An Avnet Company
Chicago, IL, United States
Logic Family / Base Number Onsemi
16AC0821
Logic Family / Base Number Onsemi 16AC0821
Logic Family / Base Number:74ACT139; Logic Type:Decoder / Demultiplexer; No. of Outputs:4Outputs; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic IC Family:74ACT; Product Range:- RoHS Compliant: Yes

Logic Family / Base Number:74ACT139; Logic Type:Decoder / Demultiplexer; No. of Outputs:4Outputs; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic IC Family:74ACT; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Logic Decoders and Demultiplexers
Product Number 16AC0821
Product Name Logic Family / Base Number Onsemi
Function Decoder
Output Lines 4; Other; 4Outputs
Supply Voltage 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

 - 7989023P - RS Components, Ltd.
RS Components, Ltd.
Specs
Function Decoder; Demultiplexer; Decoder/Demultiplexer
Input Lines 3
Output Lines 8
View Details
CD54HC237 High Speed CMOS Logic 3-to-8 Line Decoder Demutiplexer with Address Latches - 5962-8860601EA - Texas Instruments
Specs
Function Decoder/Demultiplexer
Package Type CDIP
Logic Family HC
View Details
IC MUX/DEMUX DUAL 4X1 16SOIC - 554-74HC4052D,653 - Utmel Electronic Limited
Specs
Function Decoder/Demultiplexer
Supply Voltage 4.5V
Package Type SOIC; 16-SOIC (0.154, 3.90mm Width)
View Details