onsemi Logic - Logic - Specialty Logic - 74ACT1284SC 74ACT1284SC

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 764988-74ACT1284SC Series: 74ACT Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 20-SOIC (0.295", 7.50mm Width) Mounting: SMD Logic Type: IEEE STD 1284 Translation Transceiver Supply Voltage: 4.5 V ~ 5.5 V Part Status: Obsolete(EOL) Resolution: 7 Family Name: 74ACT1284 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-SOIC Alternative Parts (Cross-Reference): 74ACT1284MTR; 74ACT1284M; 74ACT1284SCX_Q; Introduction Date: November 12, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 764988-74ACT1284SC Series: 74ACT Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 20-SOIC (0.295", 7.50mm Width) Mounting: SMD Logic Type: IEEE STD 1284 Translation Transceiver Supply Voltage: 4.5 V ~ 5.5 V Part Status: Obsolete(EOL) Resolution: 7 Family Name: 74ACT1284 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-SOIC Alternative Parts (Cross-Reference): 74ACT1284MTR; 74ACT1284M; 74ACT1284SCX_Q; Introduction Date: November 12, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Specialty Logic - 74ACT1284SC - 764988-74ACT1284SC - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Specialty Logic - 74ACT1284SC
764988-74ACT1284SC
Logic - Logic - Specialty Logic - 74ACT1284SC 764988-74ACT1284SC
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 764988-74ACT1284SC Series: 74ACT Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 20-SOIC (0.295", 7.50mm Width) Mounting: SMD Logic Type: IEEE STD 1284 Translation Transceiver Supply Voltage: 4.5 V ~ 5.5 V Part Status: Obsolete(EOL) Resolution: 7 Family Name: 74ACT1284 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-SOIC Alternative Parts (Cross-Reference): 74ACT1284MTR; 74ACT1284M; 74ACT1284SCX_Q; Introduction Date: November 12, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 764988-74ACT1284SC
Series: 74ACT
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 20-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Logic Type: IEEE STD 1284 Translation Transceiver
Supply Voltage: 4.5 V ~ 5.5 V
Part Status: Obsolete(EOL)
Resolution: 7
Family Name: 74ACT1284
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-SOIC
Alternative Parts (Cross-Reference): 74ACT1284MTR; 74ACT1284M; 74ACT1284SCX_Q;
Introduction Date: November 12, 1999
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
TXRX IEEE TTL COMPATIBLE 20SOIC Product overview: 74ACT1284SC from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-74ACT1284SC can be used for catalog matching and distributor lookup.

TXRX IEEE TTL COMPATIBLE 20SOIC Product overview: 74ACT1284SC from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-74ACT1284SC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates Logic Gates
Product Number 764988-74ACT1284SC 703-74ACT1284SC
Product Name Logic - Logic - Specialty Logic - 74ACT1284SC Logic IC
Gate Type IEEE STD 1284 Translation Transceiver Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 1660415 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Or
Supply Voltage 5.5 v
Logic Family Or
View Details
Dual 3-Input Majority Voter w/ error output - AF54RHC301ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
Dual 2-input OR gate - 74AHCT2G32DP,125 - Nexperia B.V.
Specs
Gate Type OR
Supply Voltage +7.0
IC Package Type Other; SOT505-2 SOT505-2
View Details
6 suppliers
Gates and Inverters - 5438FM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers