onsemi Logic - Logic - Gates and Inverters - 74ACT08SC 74ACT08SC

Description
AND Gate, ACT Series, 4-Func, 2-Input, CMOS, PDSO14
Request a Quote Datasheet
Description
AND Gate, ACT Series, 4-Func, 2-Input, CMOS, PDSO14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 74ACT08SC - Rochester Electronics
Newburyport, MA, United States
AND Gate, ACT Series, 4-Func, 2-Input, CMOS, PDSO14

AND Gate, ACT Series, 4-Func, 2-Input, CMOS, PDSO14

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - 74ACT08SC - 076062-74ACT08SC - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74ACT08SC
076062-74ACT08SC
Logic - Logic - Gates and Inverters - 74ACT08SC 076062-74ACT08SC
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 076062-74ACT08SC Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: 24mA, 24mA Max Propagation Delay @ V, Max CL: 9ns @ 5V, 50pF Current - Quiescent (Max): 4μA Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Application Field: Used in Industrial Quantity per package: 55

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 076062-74ACT08SC
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 9ns @ 5V, 50pF
Current - Quiescent (Max): 4μA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial
Quantity per package: 55

Buy Now Datasheet
Logic Gates - 1867231 - RS Components, Ltd.
Corby, Northants, United Kingdom
Logic Gates
1867231
Logic Gates 1867231
ON Semiconductor, 74ACT08SC

ON Semiconductor, 74ACT08SC

Supplier's Site
Logic Gates - 1868703P - RS Components, Ltd.
Corby, Northants, United Kingdom
Logic Gates
1868703P
Logic Gates 1868703P
ON Semiconductor, 74ACT08SC

ON Semiconductor, 74ACT08SC

Supplier's Site
Logic Gates - 1868703 - RS Components, Ltd.
Corby, Northants, United Kingdom
Logic Gates
1868703
Logic Gates 1868703
ON Semiconductor, 74ACT08SC

ON Semiconductor, 74ACT08SC

Supplier's Site
Singapore, Singapore
Logic Gates Qd 2-Input AND Gate Product overview: 74ACT08SC from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74ACT08SC can be used for catalog matching and distributor lookup.

Logic Gates Qd 2-Input AND Gate Product overview: 74ACT08SC from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74ACT08SC can be used for catalog matching and distributor lookup.

Supplier's Site
Gates and Inverters - 74ACT08SC-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
74ACT08SC-ND
Gates and Inverters 74ACT08SC-ND
AND Gate IC 4 Channel 14-SOIC

AND Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - 74ACT08SC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74ACT08SC
Gates and Inverters 74ACT08SC
AND Gate IC 4 Channel 14-SOIC

AND Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Gates
74ACT08SC
Logic Gates 74ACT08SC
Logic Gates Qd 2-Input AND Gate

Logic Gates Qd 2-Input AND Gate

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74ACT08SC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74ACT08SC
Integrated Circuits (ICs) - Logic - Gates and Inverters 74ACT08SC
IC GATE AND 4CH 2-INP 14SOIC

IC GATE AND 4CH 2-INP 14SOIC

Supplier's Site
Gates and Inverters - 74ACT08SC - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
74ACT08SC
Gates and Inverters 74ACT08SC
IC GATE AND 4CH 2-INP 14SOIC

IC GATE AND 4CH 2-INP 14SOIC

Supplier's Site Datasheet
74Act Cmos, Smd, 74Act08, Soic14; Logic Family / Base Number Onsemi - 99K0474 - Newark, An Avnet Company
Chicago, IL, United States
74Act Cmos, Smd, 74Act08, Soic14; Logic Family / Base Number Onsemi
99K0474
74Act Cmos, Smd, 74Act08, Soic14; Logic Family / Base Number Onsemi 99K0474
74ACT CMOS, SMD, 74ACT08, SOIC14; Logic Family / Base Number:74ACT08; Logic Type:AND; Output Current:24mA; No. of Inputs:2; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

74ACT CMOS, SMD, 74ACT08, SOIC14; Logic Family / Base Number:74ACT08; Logic Type:AND; Output Current:24mA; No. of Inputs:2; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 74ACT08SC 076062-74ACT08SC 1867231 1868703P 705-74ACT08SC 74ACT08SC-ND 74ACT08SC 74ACT08SC 74ACT08SC 74ACT08SC 99K0474
Product Name Logic - Logic - Gates and Inverters - 74ACT08SC Logic Gates Logic Gates Logic IC Gates and Inverters Gates and Inverters Logic Gates Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters 74Act Cmos, Smd, 74Act08, Soic14; Logic Family / Base Number Onsemi
Gate Type AND NOT; AND; AND Gate AND; And AND; AND AND; AND AND AND; AND Gate AND AND; AND Gate AND; AND
Logic Family CMOS And AND ACT
IC Package Type SOIC; Other; SOIC-14 SOIC; Other; 14-SOIC SOIC; Other; Soic SOIC; Other; SOIC Other; Tube SOIC; Other; "14-SOIC (0.154"", 3.90mm Width)" SOIC; Other; 14-SOIC (0.154\", 3.90mm Width) SOIC; Other; 14-SOIC (0.154", 3.90mm Width) Other; SOIC
Supply Voltage 4.5 V ~ 5.5 V 5.5 v 5 V 4.5V ~ 5.5V 4.5V ~ 5.5V 4.5V ~ 5.5V 5.5V
Inputs 2 2 2 2 2 2 2
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 1727-3134-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
3 suppliers
Dual D-Flip Flop w/ Asynchronous Clear - MYXAP54RHC705/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - 5486FMQB - Quarktwin Technology Ltd.
Specs
Gate Type XOR; XOR (Exclusive OR)
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers