Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 006490-74ACT08MTCX
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 9ns @ 5V, 50pF
Current - Quiescent (Max): 4μA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-TSSOP
Dimension: 14-TSSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500
AND Gate IC 4 Channel 14-TSSOP
AND Gate IC 4 Channel 14-TSSOP
AND Gate IC 4 Channel 14-TSSOP
Quad 2-Input AND Gate
Quad 2-Input AND Gate
Logic Gates Qd 2-Input AND Gate Product overview: 74ACT08MTCX from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74ACT08MTCX can be used for catalog matching and distributor lookup.
Logic Gates Qd 2-Input AND Gate
AND Gate IC 4 Channel 14-TSSOP
IC GATE AND 4CH 2-INP 14TSSOP
IC GATE AND 4CH 2-INP 14TSSOP
IC GATE AND 4CH 2-INP 14TSSOP
AND GATE, QUAD, 2 I/P, TSSOP-14; Logic Family / Base Number:74ACT08; Logic Type:AND Gate; Output Current:-; No. of Inputs:2; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:TSSOP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes
| Win Source Electronics | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 006490-74ACT08MTCX | 74ACT08MTCXCT-ND | 74ACT08MTCX | 705-74ACT08MTCX | 74ACT08MTCX | 74ACT08MTCX | 74ACT08MTCX | 74ACT08MTCX | 74ACT08MTCX | 31Y6357 |
| Product Name | Logic - Logic - Gates and Inverters - 74ACT08MTCX | Gates and Inverters | Logic IC | Logic Gates | Gates and Inverters | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | And Gate, Quad, 2 I/p, Tssop-14; Logic Family / Base Number Onsemi | |
| Gate Type | NOT; AND; AND Gate | AND | AND | AND; AND | AND; AND Gate | NOT; AND | AND | AND; AND Gate | AND; AND Gate | |
| Supply Voltage | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | 5 V | 4.5V ~ 5.5V | 2V (Low), 0.8V (High) | 4.5V ~ 5.5V | 5.5V | |||
| Inputs | 2 | 2 | 2 | 2 | 2 | |||||
| Propagation Delay | 9 ns | 9 ns | 9 ns | |||||||
| Low Level Output Current (Sink) | 24 mA | 24 mA | 24 mA |