onsemi Integrated Circuits(ICs) 74ACT04SC

Description
Manufacturer: Fairchild Semiconductor Win Source Part Number: 076061-74ACT04SC Category: Integrated Circuits(ICs) Family: Logic - Gates and Inverters Series: 74ACT Packaging: Tube Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Package: 14-SOIC (0.154" 3.90mm Width) Manufacturer Device Package: 14-SOIC Number of Circuits: 6 Standard Package: 1100 Catalog: 74ACT Logic Type: Inverter Number of Inputs: 6 Operating Supply Voltage: 4.5 V ~ 5.5 V Current - Quiescent (Max): 4µA Logic Level - Low: 0.8V Logic Level - High: 2V Current - Output High Low: 24mA 24mA Max Propagation Delay @ V Max CL: 8.5ns @ 5V 50pF Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Application Field: Used in Industrial
Request a Quote
Description
Manufacturer: Fairchild Semiconductor Win Source Part Number: 076061-74ACT04SC Category: Integrated Circuits(ICs) Family: Logic - Gates and Inverters Series: 74ACT Packaging: Tube Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Package: 14-SOIC (0.154" 3.90mm Width) Manufacturer Device Package: 14-SOIC Number of Circuits: 6 Standard Package: 1100 Catalog: 74ACT Logic Type: Inverter Number of Inputs: 6 Operating Supply Voltage: 4.5 V ~ 5.5 V Current - Quiescent (Max): 4µA Logic Level - Low: 0.8V Logic Level - High: 2V Current - Output High Low: 24mA 24mA Max Propagation Delay @ V Max CL: 8.5ns @ 5V 50pF Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Application Field: Used in Industrial
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 076061-74ACT04SC - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
076061-74ACT04SC
Integrated Circuits(ICs) 076061-74ACT04SC
Manufacturer: Fairchild Semiconductor Win Source Part Number: 076061-74ACT04SC Category: Integrated Circuits(ICs) Family: Logic - Gates and Inverters Series: 74ACT Packaging: Tube Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Package: 14-SOIC (0.154" 3.90mm Width) Manufacturer Device Package: 14-SOIC Number of Circuits: 6 Standard Package: 1100 Catalog: 74ACT Logic Type: Inverter Number of Inputs: 6 Operating Supply Voltage: 4.5 V ~ 5.5 V Current - Quiescent (Max): 4µA Logic Level - Low: 0.8V Logic Level - High: 2V Current - Output High Low: 24mA 24mA Max Propagation Delay @ V Max CL: 8.5ns @ 5V 50pF Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Application Field: Used in Industrial

Manufacturer: Fairchild Semiconductor
Win Source Part Number: 076061-74ACT04SC
Category: Integrated Circuits(ICs)
Family: Logic - Gates and Inverters
Series: 74ACT
Packaging: Tube
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 85°C
Package: 14-SOIC (0.154" 3.90mm Width)
Manufacturer Device Package: 14-SOIC
Number of Circuits: 6
Standard Package: 1100
Catalog: 74ACT
Logic Type: Inverter
Number of Inputs: 6
Operating Supply Voltage: 4.5 V ~ 5.5 V
Current - Quiescent (Max): 4µA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Current - Output High Low: 24mA 24mA
Max Propagation Delay @ V Max CL: 8.5ns @ 5V 50pF
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 076061-74ACT04SC
Product Name Integrated Circuits(ICs)
Operating Range Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Isolating amplifiers - 857-400 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
Audio Amplifier ICs - 2168655 - RS Components, Ltd.
Specs
Device Type Audio Amplifiers; Karaoke, Two Way Communications, Surveillance Systems, Communication Headset, Portable, Dj Mixers, Telecom, Palmtop Computer, Desktop
Standards and Certifications RoHS
Package Type SOP; MSOP; Msop
View Details
 - LT1221CN8#PBF - Rochester Electronics
Infineon Technologies AG
Specs
Device Type Operational Amplifiers; Amplifiers
Standards and Certifications RoHS
Package Type DIP; PDIP; PDIP8
View Details
3500MHz Rf Amplifier - 860-QPA6489ATR13 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
Standards and Certifications RoHS
Package Type Reel
View Details