onsemi Latches 74ACQ573SJ

Description
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOP
Request a Quote Datasheet
Description
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - 74ACQ573SJ-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOP

Buy Now Datasheet
Latches - 74ACQ573SJ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Latches
74ACQ573SJ
Latches 74ACQ573SJ
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOP

Buy Now Datasheet
Logic - Latches - 74ACQ573SJ - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
74ACQ573SJ
Logic - Latches 74ACQ573SJ
IC LATCH OCTAL 3STATE OUT 20SOP

IC LATCH OCTAL 3STATE OUT 20SOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Latches - 74ACQ573SJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
74ACQ573SJ
Integrated Circuits (ICs) - Logic - Latches 74ACQ573SJ
IC D-TYPE TRANSP SGL 8:8 20SOP

IC D-TYPE TRANSP SGL 8:8 20SOP

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches
Product Number 74ACQ573SJ-ND 74ACQ573SJ 74ACQ573SJ 74ACQ573SJ
Product Name Latches Latches Logic - Latches Integrated Circuits (ICs) - Logic - Latches
Latch Type Transparent-D D; Transparent-D
Output Characteristics 3-State
Supply Voltage 2V ~ 6V 2V ~ 6V
Low-level Output Current (Sink) 24 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74ACTQ843SPC - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Latches - 74AHC573D,112-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 2V ~ 5.5V
View Details
4 suppliers
SN54HC573A Octal D-type Transparent Latches With 3-State Outputs - 8512801SA - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Operating Current 0.0800 mA
View Details
3 suppliers
50 MHz Presettable 4-Bit Binary Counter - 54197/C,A - Lansdale Semiconductor, Inc.
Specs
Supply Voltage 7 VDC
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP (optional feature); Lead Flat Pack
View Details