onsemi Latches 74ACQ563PC

Description
Channel IC 20-PDIP
Datasheet
Description
Channel IC 20-PDIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - 74ACQ563PC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Latches
74ACQ563PC
Latches 74ACQ563PC
Channel IC 20-PDIP

Channel IC 20-PDIP

Buy Now
Logic - Latches - 74ACQ563PC - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
74ACQ563PC
Logic - Latches 74ACQ563PC
IC OCTAL INVERT LATCH 20 DIP

IC OCTAL INVERT LATCH 20 DIP

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Latches Logic Latches
Product Number 74ACQ563PC 74ACQ563PC
Product Name Latches Logic - Latches
Package Type DIP; 20-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74ALVC16841MTDX - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Latches - 1727-3400-ND - DigiKey
Specs
Latch Type Addressable D
Output Characteristics Standard
Supply Voltage 4.5V ~ 5.5V
View Details
5 suppliers
CD74AC373 Octal Transparent Latches with 3-State Outputs - CD74AC373MG4 - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 1.5V; 3.3V; 5V; 1.5,3.3,5
View Details
Dual 2-Bit Transparent Latch - 54LS375/E,F - Lansdale Semiconductor, Inc.
Specs
Latch Type D
Supply Voltage 7 V
Propagation Delay 12 ns
View Details