onsemi Logic - Logic - Gates and Inverters - 74AC86SCX 74AC86SCX

Description
XOR Gate, AC Series, 4-Func, 2-Input, CMOS, PDSO14
Request a Quote Datasheet
Description
XOR Gate, AC Series, 4-Func, 2-Input, CMOS, PDSO14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 74AC86SCX - Rochester Electronics
Newburyport, MA, United States
XOR Gate, AC Series, 4-Func, 2-Input, CMOS, PDSO14

XOR Gate, AC Series, 4-Func, 2-Input, CMOS, PDSO14

Supplier's Site Datasheet
 - 74AC86SCX - Rochester Electronics
Newburyport, MA, United States
XOR Gate, AC Series, 4-Func, 2-Input, CMOS, PDSO14

XOR Gate, AC Series, 4-Func, 2-Input, CMOS, PDSO14

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - 74AC86SCX - 006479-74AC86SCX - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74AC86SCX
006479-74AC86SCX
Logic - Logic - Gates and Inverters - 74AC86SCX 006479-74AC86SCX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 006479-74AC86SCX Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: XOR (Exclusive OR) Number of Inputs: 2 Current - Output High, Low: 24mA, 24mA Max Propagation Delay @ V, Max CL: 8.5ns @ 5V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.9 V to 1.65 V Logic Level - High: 2.1 V to 3.85 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 2,500

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 006479-74AC86SCX
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: XOR (Exclusive OR)
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 8.5ns @ 5V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.9 V to 1.65 V
Logic Level - High: 2.1 V to 3.85 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500

Buy Now Datasheet
Singapore, Singapore
Quad 2V 6V SOIC Logic IC
705-74AC86SCX
Quad 2V 6V SOIC Logic IC 705-74AC86SCX
Quad 2-Input XOR Gate IC, CMOS, SOIC, 2V-6V Product overview: 74AC86SCX from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 2V, 6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 2V, 6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74AC86SCX can be used for catalog matching and distributor lookup.

Quad 2-Input XOR Gate IC, CMOS, SOIC, 2V-6V Product overview: 74AC86SCX from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 2V, 6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 2V, 6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74AC86SCX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 74AC86SCXCT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
74AC86SCXCT-ND
Gates and Inverters 74AC86SCXCT-ND
XOR (Exclusive OR) IC 4 Channel 14-SOIC

XOR (Exclusive OR) IC 4 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - 74AC86SCXDKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
74AC86SCXDKR-ND
Gates and Inverters 74AC86SCXDKR-ND
XOR (Exclusive OR) IC 4 Channel 14-SOIC

XOR (Exclusive OR) IC 4 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - 74AC86SCXTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
74AC86SCXTR-ND
Gates and Inverters 74AC86SCXTR-ND
XOR (Exclusive OR) IC 4 Channel 14-SOIC

XOR (Exclusive OR) IC 4 Channel 14-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74AC86SCX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74AC86SCX
Integrated Circuits (ICs) - Logic - Gates and Inverters 74AC86SCX
IC GATE XOR 4CH 2-INP 14SOIC

IC GATE XOR 4CH 2-INP 14SOIC

Supplier's Site
Gates and Inverters - 74AC86SCX - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
74AC86SCX
Gates and Inverters 74AC86SCX
IC GATE XOR 4CH 2-INP 14SOIC

IC GATE XOR 4CH 2-INP 14SOIC

Supplier's Site Datasheet
Quad Xor Gate, 2I/p, Soic-14; Logic Function Onsemi - 18C9488 - Newark, An Avnet Company
Chicago, IL, United States
Quad Xor Gate, 2I/p, Soic-14; Logic Function Onsemi
18C9488
Quad Xor Gate, 2I/p, Soic-14; Logic Function Onsemi 18C9488
QUAD XOR GATE, 2I/P, SOIC-14; Logic Function:XOR (Exclusive OR); No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:74AC86; Logic IC Family:74AC; Supply Voltage Min:2V; MSL:- RoHS Compliant: Yes

QUAD XOR GATE, 2I/P, SOIC-14; Logic Function:XOR (Exclusive OR); No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:74AC86; Logic IC Family:74AC; Supply Voltage Min:2V; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
74AC86SCX
Logic Gates 74AC86SCX
Logic Gates Quad 2-Input OR Gate

Logic Gates Quad 2-Input OR Gate

Buy Now Datasheet
Logic - Gates and Inverters - 74AC86SCX - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74AC86SCX
Logic - Gates and Inverters 74AC86SCX
IC GATE XOR 4CH 2-INP 14SOIC

IC GATE XOR 4CH 2-INP 14SOIC

Supplier's Site Datasheet
IC GATE XOR 4CH 2-INP 14-SOIC - 74AC86SCX - Karl Kruse GmbH & Co. KG
Kaarst, Germany
IC GATE XOR 4CH 2-INP 14-SOIC
74AC86SCX
IC GATE XOR 4CH 2-INP 14-SOIC 74AC86SCX
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Gates and Inverters - 74AC86SCX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74AC86SCX
Gates and Inverters 74AC86SCX
XOR (Exclusive OR) IC 4 Channel 14-SOIC

XOR (Exclusive OR) IC 4 Channel 14-SOIC

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED Lingto Electronic Limited Karl Kruse GmbH & Co. KG Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 74AC86SCX 006479-74AC86SCX 705-74AC86SCX 74AC86SCXCT-ND 74AC86SCX 74AC86SCX 18C9488 74AC86SCX 74AC86SCX 74AC86SCX 74AC86SCX
Product Name Logic - Logic - Gates and Inverters - 74AC86SCX Quad 2V 6V SOIC Logic IC Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Quad Xor Gate, 2I/p, Soic-14; Logic Function Onsemi Logic Gates Logic - Gates and Inverters IC GATE XOR 4CH 2-INP 14-SOIC Gates and Inverters
Gate Type OR; XOR NOT; XOR; XOR (Exclusive OR) XOR; XOR GATE, OR GATE XOR XOR XOR; XOR (Exclusive OR) NOT; XOR XOR XOR; XOR (Exclusive OR)
Logic Family CMOS
IC Package Type SOIC; Other; SOIC-14 SOIC; Other; 14-SOIC Other; SOIC SOIC; Other; "14-SOIC (0.154"", 3.90mm Width)" SOIC; Other; 14-SOIC (0.154", 3.90mm Width) Other; SOIC SOIC SOIC; Other; 14-SOIC (0.154\", 3.90mm Width)
Supply Voltage 2 V ~ 6 V 6V 2V ~ 6V 2V ~ 6V 2.1V ~ 3.85V (Low), 0.9V ~ 1.65V (High) 2V ~ 6V
Inputs 2 2 2 2 2 2
Unlock Full Specs
to access all available technical data

Similar Products

 - 54HC30FK/B - Rochester Electronics
Specs
Gate Type AND; NAND
IC Package Type Other; CLCC
View Details
4 suppliers
Integrated Circuits (ICs) - Logic - Gates and Inverters - 54LS04FMQB - Acme Chip Technology Co., Limited
Specs
Gate Type NOT
IC Package Type Other; 14-CFlatPack
View Details
2 suppliers
Quad 2-Input AND - AP54RHC08ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details