XOR Gate, AC Series, 4-Func, 2-Input, CMOS, PDIP14
XOR (Exclusive OR) IC 4 Channel 14-MDIP
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 764961-74AC86PC
Series: 74AC
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: 14-DIP (0.300", 7.62mm)
Number of Circuits: 4
Logic Type: XOR (Exclusive OR)
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Operating Supply Voltage: 2 V ~ 6 V
Max Propagation Delay @ V, Max CL: 8.5ns @ 5V, 50pF
Logic Level - Low: 0.9 V ~ 1.65 V
Logic Level - High: 2.1 V ~ 3.85 V
Part Status: Obsolete(EOL)
Family Name: 74AC86
Categories: Integrated Circuits (ICs)
Manufacturer Package: 14-PDIP
Maximum Quiescent Current: 2μA
Alternative Parts (Cross-Reference): SN74AC86NE4; SN74AC86N; 74AC86B;
Introduction Date: November 12, 1999
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Quantity per package: 500
IC GATE XOR 4CH 2-INP 14DIP Product overview: 74AC86PC from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74AC86PC can be used for catalog matching and distributor lookup.
IC GATE XOR 4CH 2-INP 14DIP
XOR (Exclusive OR) IC 4 Channel 14-DIP
XOR (Exclusive OR) IC 4 Channel 14-MDIP
IC GATE XOR 4CH 2-INP 14DIP
| Rochester Electronics | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 74AC86PC | 74AC86PC-ND | 764961-74AC86PC | 705-74AC86PC | 74AC86PC | 74AC86PC | 74AC86PC |
| Product Name | Gates and Inverters | Logic - Logic - Gates and Inverters - 74AC86PC | Logic IC | Logic - Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | |
| Gate Type | OR; XOR | XOR | NOT; XOR; XOR (Exclusive OR) | XOR | NOT; XOR | XOR; XOR (Exclusive OR) | XOR |
| Logic Family | CMOS | ||||||
| IC Package Type | DIP; Other; DIP14 | DIP; Other; "14-DIP (0.300"", 7.62mm)" | DIP | Other; Tube | DIP; Other; 14-DIP (0.300\", 7.62mm) | ||
| Supply Voltage | 2V ~ 6V | 2 V ~ 6 V | 2V ~ 6V | 2.1V ~ 3.85V (Low), 0.9V ~ 1.65V (High) | 2V ~ 6V | ||
| Inputs | 2 | 2 | 2 | 2 |