XOR (Exclusive OR) IC 4 Channel 14-TSSOP
XOR (Exclusive OR) IC 4 Channel 14-TSSOP
XOR (Exclusive OR) IC 4 Channel 14-TSSOP
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 052047-74AC86MTCX
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: XOR (Exclusive OR)
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 8.5ns @ 5V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.9 V to 1.65 V
Logic Level - High: 2.1 V to 3.85 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-TSSOP
Dimension: 14-TSSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 2,500
Quad 2-Input XOR Gate IC, CMOS, TSSOP, 2500/Reel Product overview: 74AC86MTCX from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74AC86MTCX can be used for catalog matching and distributor lookup.
XOR (Exclusive OR) IC 4 Channel 14-TSSOP
IC GATE XOR 4CH 2-INP 14TSSOP
IC GATE XOR 4CH 2-INP 14TSSOP
XOR Gate 4-Element 2-IN CMOS 14-Pin TSSOP T/R
XOR GATE, 2 I/P, -40 TO 85DEG C; Logic Function:XOR (Exclusive OR); No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:TSSOP; Product Range:74AC86; Logic IC Family:74AC; Supply Voltage Min:2V RoHS Compliant: Yes
Logic Gates Quad 2-Input OR Gate
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 74AC86MTCXTR-ND | 052047-74AC86MTCX | 705-74AC86MTCX | 74AC86MTCX | 74AC86MTCX | 74AC86MTCX | 598-74AC86MTCX | 83C4327 | 74AC86MTCX |
| Product Name | Gates and Inverters | Logic - Logic - Gates and Inverters - 74AC86MTCX | Quad TSSOP Logic IC | Gates and Inverters | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | XOR Gate 4-Element 2-IN CMOS 14-Pin TSSOP T/R | Xor Gate, 2 I/p, -40 To 85Deg C; Logic Function Onsemi | Logic Gates |
| Gate Type | XOR | NOT; XOR; XOR (Exclusive OR) | XOR; XOR GATE, OR GATE | XOR; XOR (Exclusive OR) | NOT; XOR | XOR | XOR | ||
| Supply Voltage | 2V ~ 6V | 2 V ~ 6 V | 6V | 2V ~ 6V | 2.1V ~ 3.85V (Low), 0.9V ~ 1.65V (High) | -3.3V; 3V; 3.3V | |||
| Inputs | 2 | 2 | 2 | 2 | 2 | 2 | |||
| Propagation Delay | 8.5 ns | 8.5 ns | 8.5 ns | 8.5 ns | |||||
| Low Level Output Current (Sink) | 24 mA | 24 mA | 24 mA |